D-Link logo

D-Link DWL-50AT network antenna 5 dBi

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
124965
Info modified on:
04 Apr 2019, 04:08:40
Guarantee:
2 years.
Long product name D-Link DWL-50AT network antenna 5 dBi:

5dBi Gain Dipole Antenna

D-Link DWL-50AT network antenna 5 dBi:

The D-Link DWL-50AT is a 5dBi Gain Dipole Antenna with Reverse SMA connector. It can help to improve the transmit rate and extend the transmit distance of wireless access point or wireless gateway router which have a reverse SMA connector.

Short summary description D-Link DWL-50AT network antenna 5 dBi:

D-Link DWL-50AT, 5 dBi, 2.4 GHz, 0 - 55 °C, -20 - 60 °C, 3.14 oz (89 g)

Long summary description D-Link DWL-50AT network antenna 5 dBi:

D-Link DWL-50AT. Antenna gain level (max): 5 dBi, Frequency band: 2.4 GHz. Weight: 3.14 oz (89 g)

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.