location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Cellularline Battery Charger Mobile phone Black Indoor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cellularline Check ‘Cellularline’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Battery Charger
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ACH6101CL show
Show alternative article codes used in the online market place
Category:
Used to plug mobile devices into mains electricity or other power sources to recharge batteries.
Mobile Device Chargers Check ‘Cellularline’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cellularline: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82780
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Cellularline Battery Charger Mobile phone Black Indoor
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Charger compatibility: Mobile phone
  • - Charger type: Indoor
  • - Black
  • - LED indicators
  • - 110 - 240 V
Long product name Cellularline Battery Charger Mobile phone Black Indoor :
The short editorial description of Cellularline Battery Charger Mobile phone Black Indoor

Mains battery charger
More>>>
Cellularline Battery Charger Mobile phone Black Indoor:
The official marketing text of Cellularline Battery Charger Mobile phone Black Indoor as supplied by the manufacturer

- Input: automatic adaptor for 110 to 240v sockets
- Output: specific to each phone
- Electronic protection circuit for battery and phone
- Circuit to optimise charging times and battery protection
- Width: 36mm max. with optimised thickness making it easier to plug into multiple sockets.

Short summary description Cellularline Battery Charger Mobile phone Black Indoor:
This short summary of the Cellularline Battery Charger Mobile phone Black Indoor data-sheet is auto-generated and uses the product title and the first six key specs.

Cellularline Battery Charger, Indoor, Black

Long summary description Cellularline Battery Charger Mobile phone Black Indoor:
This is an auto-generated long summary of Cellularline Battery Charger Mobile phone Black Indoor based on the first three specs of the first five spec groups.

Cellularline Battery Charger. Charger type: Indoor, Charger compatibility: Mobile phone. Input voltage: 110 - 240 V. Product color: Black

Performance
Charger compatibility *
Mobile phone
Charger type *
Indoor
Performance
Compatibility
Cellular Line BTC6 | BTC6PINK | BTC6WHITE | BTCLIPAR | BTCLIPARDP | BTCLIPSTEREO | BTFLAT | BTMICRO2 | BTMICRO3 | BTMICRO4 | Cellup CUBTMICRO2 Nokia 1200 | 1208 | 1650 | 1662 | 2220 SL | 2323 | 2330 CL | 2600 CL | 2630 | 2680 SL | 2690 | 2720 | 2730 | 2760 | 3109 | 3110 CL | 3120 CL | 3250 | 3500 | 3600 SL | 3610 | 5000 | 5130 | 5200 | 5220 | 5230 | 5250 | 5300 | 5310 | 5500 | 5530 | 5700 | 5800 | 6070 | 6085 | 6101 | 6102 | 6103 | 6111 | 6120 | 6124 | 6125 | 6131 | 6151 | 6210 NAV | 6220 CL | 6233 | 6234 | 6267 | 6270 | 6280 | 6288 | 6290 | 6300 | 6500 SL | 6555 | 6600 FOLD | 6600 SL | 6700 CL | 6710 NAV | 6730 CL | 6760 SL | 7100SUPER | 7210 SUPER | 7360 | 7370 | 7390 | 7610 SUPER | C5 | C6 | E5 | E50 | E51 | E61 | E61I | E63 | E65 | E66 | E71 | E72 | E75 | E90 | N70 | N73 | N76 | N78 | N79 | N8 | N80 | N81 | N82 | N90 | N91 | N95 | N95 8GB | N96 | X2 | X3 | X6
Design
Product color *
Black
LED indicators
Yes
Power
Input voltage
110 - 240 V