location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 101 Blue Photo Inkjet Print Cartridge ink cartridge Original Blue, Light Cyan, Light magenta

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
101 Blue Photo Inkjet Print Cartridge
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C9365AE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5055344687061 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54002
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
data sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 101 Blue Photo Inkjet Print Cartridge ink cartridge Original Blue, Light Cyan, Light magenta
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colors: Blue, Light Cyan, Light magenta
Guarantee: Each HP ink cartridge, printhead and related supply is warranted to be free from defects in materials and workmanship during the period of theWarranty standard statement: HP warrants that HP products are free from defects in workmanship or material under normal use in accordance with specifications until the date marked on the product.does not cover empty products or products that have been modified in any way. For completedetails contact your dealer or see /support/inkjet_warranty. You may also have statutory legal rights against the seller in addition to this manufacturer'swhich are not restricted by this manufacturer's
Long product name HP 101 Blue Photo Inkjet Print Cartridge ink cartridge Original Blue, Light Cyan, Light magenta :
The short editorial description of HP 101 Blue Photo Inkjet Print Cartridge ink cartridge Original Blue, Light Cyan, Light magenta

HP 101 Blue Photo Inkjet Print Cartridge with Vivera Ink
More>>>
HP 101 Blue Photo Inkjet Print Cartridge ink cartridge Original Blue, Light Cyan, Light magenta:
The official marketing text of HP 101 Blue Photo Inkjet Print Cartridge ink cartridge Original Blue, Light Cyan, Light magenta as supplied by the manufacturer

HP 101 Blue Inkjet Print Cartridge provides light cyan, light magenta, and blue HP Vivera Inks for professional photos. Create studio-quality colour photos with a broad colour palette and rich blues that resist fading for generations[1].

Print professional photos with dramatic blue hues such as landscapes and seascapes. These HP Vivera Inks offer a wide range of colour shades to print details in shadow areas, tone, and texture that stand out in studio-quality photos.



Make memories last with photos that resist fading for generations[1].



Easy to use and the advanced technology provides results you can rely on.

Short summary description HP 101 Blue Photo Inkjet Print Cartridge ink cartridge Original Blue, Light Cyan, Light magenta:
This short summary of the HP 101 Blue Photo Inkjet Print Cartridge ink cartridge Original Blue, Light Cyan, Light magenta data-sheet is auto-generated and uses the product title and the first six key specs.

HP 101 Blue Photo Inkjet Print Cartridge, Blue, Light Cyan, Light magenta, Pigment-based ink

Long summary description HP 101 Blue Photo Inkjet Print Cartridge ink cartridge Original Blue, Light Cyan, Light magenta:
This is an auto-generated long summary of HP 101 Blue Photo Inkjet Print Cartridge ink cartridge Original Blue, Light Cyan, Light magenta based on the first three specs of the first five spec groups.

HP 101 Blue Photo Inkjet Print Cartridge. Colour ink type: Pigment-based ink, Printing colors: Blue, Light Cyan, Light magenta

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Type *
Original
Ink type
Pigment-based ink
Printing colors *
Blue, Light Cyan, Light magenta
Print head swath
0.33"
Quantity per box
1 pc(s)
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Storage temperature (T-T)
15 - 35 °C
Operating temperature (T-T)
15 - 35 °C
Storage relative humidity (H-H)
10 - 80%
Weight & dimensions
Width
5.51" (140 mm)
Depth
4.72" (120 mm)
Height
1.46" (37 mm)
Weight
1.86 oz (52.7 g)
Package weight
3.17 oz (90 g)
Other features
Case or master carton weight
11.2 lbs (5.07 kg)
Case or master carton quantity
50 pc(s)
Stacking number for pallet
1 pc(s)
Package dimensions (WxDxH)
5.55 x 4.61 x 1.46" (141 x 117 x 37 mm)
Print head nozzles
600
Retail only
No
Empty weight
0.928 oz (26.3 g)
Country Distributor
United Kingdom 1 distributor(s)