location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Western Digital Scorpio SATA Hard Drive, 50-pack 2.5" 60 GB Serial ATA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Western Digital Check ‘Western Digital’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Scorpio SATA Hard Drive, 50-pack
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WD600BEVS-50PK
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Western Digital’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Western Digital: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11790
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Western Digital Scorpio SATA Hard Drive, 50-pack 2.5" 60 GB Serial ATA
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 60 GB 2.5" 5400 RPM Serial ATA
  • - Storage drive buffer size: 8 MB
  • - 4.13 oz (117 g)
Guarantee: 3 years
Long product name Western Digital Scorpio SATA Hard Drive, 50-pack 2.5" 60 GB Serial ATA :
The short editorial description of Western Digital Scorpio SATA Hard Drive, 50-pack 2.5" 60 GB Serial ATA

Scorpio SATA Hard Drive 60GB, 8MB buffer, 5400RPM, 50-pack
More>>>
Short summary description Western Digital Scorpio SATA Hard Drive, 50-pack 2.5" 60 GB Serial ATA:
This short summary of the Western Digital Scorpio SATA Hard Drive, 50-pack 2.5" 60 GB Serial ATA data-sheet is auto-generated and uses the product title and the first six key specs.

Western Digital Scorpio SATA Hard Drive, 50-pack, 2.5", 60 GB, 5400 RPM

Long summary description Western Digital Scorpio SATA Hard Drive, 50-pack 2.5" 60 GB Serial ATA:
This is an auto-generated long summary of Western Digital Scorpio SATA Hard Drive, 50-pack 2.5" 60 GB Serial ATA based on the first three specs of the first five spec groups.

Western Digital Scorpio SATA Hard Drive, 50-pack. HDD size: 2.5", HDD capacity: 60 GB, HDD speed: 5400 RPM

Brand Image Article code product Stock Price from
Western Digital

Western Digital Scorpio EIDE 80GB 5400 RPM 8MB 2.5" Ultra-ATA/100
(show image)
WD800VE-RFB Scorpio EIDE 80GB 5400 RPM 8MB 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Scorpio 40GB 2.5" Parallel ATA
(show image)
WD400VE-RFB Scorpio 40GB 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Scorpio Blue 80GB 2.5" Serial ATA
(show image)
WD800BEVS Scorpio Blue 80GB 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Scorpio SATA Hard Drive 2.5" 60 GB Serial ATA
(show image)
WD600BEVS Scorpio SATA Hard Drive 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Scorpio SATA Hard Drive 2.5" 40 GB Serial ATA
(show image)
WD400BEVS Scorpio SATA Hard Drive 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Scorpio SATA Hard Drive 2.5" 120 GB Serial ATA
(show image)
WD1200BEVS Scorpio SATA Hard Drive 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Scorpio® SATA 2.5" 100 MB 5400 RPM 8 MB 2.5" 100 GB Serial ATA
(show image)
WD1000BEVS Scorpio® SATA 2.5" 100 MB 5400 RPM 8 MB 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Scorpio SATA Hard Drive, 50-pack 2.5" 80 GB Serial ATA
(show image)
WD800BEVS-50PK Scorpio SATA Hard Drive, 50-pack 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Scorpio SATA Hard Drive, 50-pack 2.5" 40 GB Serial ATA
(show image)
WD400BEVS-50PK Scorpio SATA Hard Drive, 50-pack 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Scorpio EIDE 80GB 5400 RPM 8MB 2.5" Ultra-ATA/100
(show image)
WD800VE Scorpio EIDE 80GB 5400 RPM 8MB 0.00
(excl. VAT)
0 (incl. VAT)