location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo CRT Essential CRT Monitors 6307-47B monitor CRT 17" 1024 x 768 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
CRT Essential
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CRT Monitors 6307-47B
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T07B7EU
Category:
These monitors were until recently the standard in computer monitors. Nowadays most people use TFT/LCD displays because they are less bulky and use less energy. There are however still some advantages in buying a CRT monitor, especially so if you're looking for a 19" or bigger model. You won't be able to lift them easily, but they are often much more affordable and capable of displaying higher resolutions. Make sure you buy a model that has a refresh rate of at least 70 Hz at the desired viewing resolution, or you will get tired eyes after prolonged usage.
Monitors CRT Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 124631
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:08:40
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 3 year warranty.
Long product name Lenovo CRT Essential CRT Monitors 6307-47B monitor CRT 17" 1024 x 768 pixels :
The short editorial description of Lenovo CRT Essential CRT Monitors 6307-47B monitor CRT 17" 1024 x 768 pixels

E74 17.0in CRT 15.9v BLK MPR
More>>>
Lenovo CRT Essential CRT Monitors 6307-47B monitor CRT 17" 1024 x 768 pixels:
The official marketing text of Lenovo CRT Essential CRT Monitors 6307-47B monitor CRT 17" 1024 x 768 pixels as supplied by the manufacturer

The stealth black E74 CRT Monitor delivers solid performance at an affordable price. It is suitable for general home or office applications, including word processing, e-mail/data entry, simple spreadsheets, project management and business graphics. It has a 17-inch CRT with a viewable image size of 15.9 inches (404 mm), incorporating a 0.27mm diagonal dot pitch. A maximum horizontal frequency of 69kHz enables flicker-free operation at an optimum 1024x768 pels at 85Hz with a maximum addressability of 1280x1024 pels.


Features & Benefits:

• Multi-frequency operation with easy-to-use digital user controls - For simple display mode and picture optimisation

• VESA DDC Plug and Play - For easy set-up (PC system hardware and software dependent)

• Universal voltage power supply - Provides world-wide operating capability

• On screen display - Shows a comprehensive set of image shape and colour adjustments

Short summary description Lenovo CRT Essential CRT Monitors 6307-47B monitor CRT 17" 1024 x 768 pixels:
This short summary of the Lenovo CRT Essential CRT Monitors 6307-47B monitor CRT 17" 1024 x 768 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo CRT Essential CRT Monitors 6307-47B, 17", Flat CRT, 9.53" (24.2 cm), 12.7" (32.3 cm), 15.9" (40.4 cm), 50 - 120 Hz

Long summary description Lenovo CRT Essential CRT Monitors 6307-47B monitor CRT 17" 1024 x 768 pixels:
This is an auto-generated long summary of Lenovo CRT Essential CRT Monitors 6307-47B monitor CRT 17" 1024 x 768 pixels based on the first three specs of the first five spec groups.

Lenovo CRT Essential CRT Monitors 6307-47B. Display diagonal: 17", Type: Flat CRT, Viewable size, vertical: 9.53" (24.2 cm). Maximum resolution: 1280 x 1024 pixels, Display resolution: 1024 x 768 pixels. Ergonomics: ISO 9241-3/7/8. Power consumption (typical): 90 W. Certification: MPR-II, ENERGY STAR

Display
Surface treatment
Antiglare/Antireflective/Antistatic
Type
Flat CRT
Viewable size, vertical
9.53" (24.2 cm)
Viewable size, horizontal
12.7" (32.3 cm)
Viewable size diagonal
15.9" (40.4 cm)
Vertical scan range
50 - 120 Hz
Horizontal scan range
30 - 69 kHz
Display diagonal *
17"
Pixel pitch
0.27
Display viewable area (HxV)
404
Display resolution
Maximum resolution
1280 x 1024 pixels
Display resolution
1024 x 768 pixels
Management features
User controls
Brightness, Color point adjustment, Color point recall, Contrast, Digital Control, Horizontal centering, Keystone, Language Select, Manual Degauss, Moire control, Picture height, Picture width, Pincushion, R.G.B. control, Reset to factory presets, Selectable color points (9300K and 6500K), Tilt, Vertical centering, Zoom
Ergonomics
Ergonomics
ISO 9241-3/7/8
Swivel angle range
Yes
Tilt angle range
Yes
Power
Power consumption (typical)
90 W
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Operating temperature (T-T)
5 - 40 °C
Certificates
Certification
MPR-II, ENERGY STAR
Weight & dimensions
Dimensions (WxDxH)
15.9 x 16.6 x 16.5" (405 x 421 x 419 mm)
Depth
16.6" (421 mm)
Height
16.5" (419 mm)
Width
15.9" (405 mm)
Weight
33.1 lbs (15 kg)
Brand Image Article code product Stock Price from
iiyama Vision Master Pro513 22" CRT 117kHz monitor CRT 22" 640 x 640 pixels iiyama Vision Master Pro513 22" CRT 117kHz monitor CRT 22" 640 x 640 pixels
(show image)
MA203DTD Vision Master Pro513 22" CRT 117kHz 0.00
(excl. VAT)
0 (incl. VAT)