location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dataflex Viewmate Desk-mounted CPU holder Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dataflex Check ‘Dataflex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Viewmate computer holder - desk 322
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
32.322 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0805410323226 show
Category:
Object which supports a CPU (Central Processing Unit in a computer) and holds it in place.
CPU Holders Check ‘Dataflex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dataflex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75795
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Apr 2023 14:52:31
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Dataflex Viewmate Desk-mounted CPU holder Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Mounts underneath desktop
  • - Self-adhesive tape simplifies installation (stick and screw)
  • - Max. dimensions (w x d x h): 335 x 203 x 670 mm
  • - Holds almost any computer between 50 - 275 mm wide and 380 - 580 mm high
  • - Height and width adjustable
  • - Max. weight capacity of 20 kg
  • - Comes with all necessary fasteners
  • - Can be pulled out 235 mm and rotate 360°
Guarantee: 15 years
Long product name Dataflex Viewmate Desk-mounted CPU holder Silver :
The short editorial description of Dataflex Viewmate Desk-mounted CPU holder Silver

Viewmate computer holder - desk 322, silver
More>>>
Dataflex Viewmate Desk-mounted CPU holder Silver:
The official marketing text of Dataflex Viewmate Desk-mounted CPU holder Silver as supplied by the manufacturer

This computer holder mounts underneath a desktop and keeps a computer off the floor. It can rotate 360° and pulled out towards the edge of a desk. This provides easy access to your computer and gives you more placement and mounting options. 'Stick and screw' desk mounting surface for easy installation.

Short summary description Dataflex Viewmate Desk-mounted CPU holder Silver:
This short summary of the Dataflex Viewmate Desk-mounted CPU holder Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Dataflex Viewmate, Desk-mounted CPU holder, Desktop, 44.1 lbs (20 kg), Silver, Stick & screw, Vertical

Long summary description Dataflex Viewmate Desk-mounted CPU holder Silver:
This is an auto-generated long summary of Dataflex Viewmate Desk-mounted CPU holder Silver based on the first three specs of the first five spec groups.

Dataflex Viewmate. Type: Desk-mounted CPU holder, Recommended chassis type: Desktop, Maximum weight capacity: 44.1 lbs (20 kg). Computer width supported (vertical) (min): 1.97" (5 cm), Computer width supported (vertical) (max): 10.8" (27.5 cm), Computer height supported (vertical) (min): 15" (38 cm). Depth (max): 7.99" (20.3 cm), Height (max): 26.4" (67 cm), Package dimensions (WxDxH): 17.7 x 7.87 x 11.8" (450 x 200 x 300 mm)

Features
Type *
Desk-mounted CPU holder
Recommended chassis type *
Desktop
Maximum weight capacity *
44.1 lbs (20 kg)
Product color
Silver
Mounting type
Stick & screw
Placement supported
Vertical
Adjustable width
Yes
Height adjustment
Yes
Angle of rotation
360°
Easy to install
Yes
System requirements
Computer width supported (vertical) (min)
1.97" (5 cm)
System requirements
Computer width supported (vertical) (max)
10.8" (27.5 cm)
Computer height supported (vertical) (min)
15" (38 cm)
Computer height supported (vertical) (max)
22.8" (58 cm)
Weight & dimensions
Depth (max)
7.99" (20.3 cm)
Height (max)
26.4" (67 cm)
Package dimensions (WxDxH)
17.7 x 7.87 x 11.8" (450 x 200 x 300 mm)
Package weight
12.6 lbs (5.7 kg)
Packaging content
Quantity
1
Logistics data
Harmonized System (HS) code
84733080
Brand Image Article code product Stock Price from
Dataflex Viewmate Silver Dataflex Viewmate Silver
(show image)
52.432 Viewmate SFF holder - option 432 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Viewmate Silver Dataflex Viewmate Silver
(show image)
52.422 Viewmate thin client holder - option 422 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Viewmate Wall-mounted CPU holder Silver Dataflex Viewmate Wall-mounted CPU holder Silver
(show image)
32.362 Viewmate computer holder - desk 362 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Viewmate Desk-mounted CPU holder Black Dataflex Viewmate Desk-mounted CPU holder Black
(show image)
32.303 Viewmate computer holder - desk 303 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Viewmate Desk-mounted CPU holder Silver Dataflex Viewmate Desk-mounted CPU holder Silver
(show image)
32.302 Viewmate computer holder - desk 302 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Viewgo Desk-mounted CPU holder Black Dataflex Viewgo Desk-mounted CPU holder Black
(show image)
32.183 Viewgo computer holder - desk 183 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Viewmate Desk-mounted CPU holder Silver Dataflex Viewmate Desk-mounted CPU holder Silver
(show image)
32.312 Viewmate computer holder - desk 312 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Viewmate Desk-mounted CPU holder Black Dataflex Viewmate Desk-mounted CPU holder Black
(show image)
32.313 Viewmate computer holder - desk 313 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Viewmate Desk-mounted CPU holder Black Dataflex Viewmate Desk-mounted CPU holder Black
(show image)
32.323 Viewmate computer holder - desk 323 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)