location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart A516 Compact photo printer Inkjet 4800 x 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Photosmart
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
A510
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Photosmart A516 Compact Photo Printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q7021A
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 190282
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 15 Feb 2012
Product end of life date
data sheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Photosmart A516 Compact photo printer Inkjet 4800 x 1200 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office 4800 x 1200 DPI
  • - Inkjet
  • - 1.5"
  • - USB port
Guarantee: features: One-year limited hardwarebacked by HP Customer Care, service and support; one-year technical phone support, plus a toll-free numberstandard statement: To the extent allowed by local law, except for the obligations specifically set forth in thisstatement, in no event shall HP or its third-party suppliers be liable for direct, indirect, special, incidental or consequential damages, whether based on contract, tort or any other legal theory and whether advised of the possibility of such damages. The use of a non-HP ink cartridge or a refilled ink cartridge does not affect either theto the customer or any HP support contract with the customer. However, if product failure or damage is attributable to the use of a non-HP or refilled ink cartridge, HP shall charge its standard labor and materials charges to service the product for the failure or damage. HP is not responsible for accuracy of information relating to non-HP products. This listing of non-HP products does not constitute an endorsement by Hewlett-Packard Company. HP disclaims all warranties, written and oral, expressed or implied, with respect to products developed by independent vendors, including the warranties of merchantability and fitness for a particular use.
Long product name HP Photosmart A516 Compact photo printer Inkjet 4800 x 1200 DPI :
The short editorial description of HP Photosmart A516 Compact photo printer Inkjet 4800 x 1200 DPI

Photosmart A516 Compact Photo Printer 32MB 4800x1200dpi 1.5-in LCD USB 2.0 cardslot PictBridge
More>>>
HP Photosmart A516 Compact photo printer Inkjet 4800 x 1200 DPI:
The official marketing text of HP Photosmart A516 Compact photo printer Inkjet 4800 x 1200 DPI as supplied by the manufacturer

The cool little Photosmart A516 Compact Photo Printer does much more than print. It also removes red eye and lets you crop photos right on the image display and make panoramas. It even lets you print from a camera phone. And all of this can happen while you're in transit, on vacation, or out in the yard.


- Print 4 x 6"s and 5 x 7"s at get-togethers and while you're away from home in times as fast as 53 seconds
- Automatically remove red eye, sharpen photos, and improve color using the exclusive HP Photo Fix button
- Get great photo quality with the up to 4800 x 1200 optimized dpi (using HP Premium Plus Photo Paper with 1200 x 1200 dpi input)
- Leave your PC at home: print from most memory cards and flash drives, plus from PictBridge-enabled cameras
- Print photos in a variety of sizes, from wallet to 4 x 12" panorama
- Crop shots on the display—no PC needed
- Print directly from selected camera phones notebook PCs and other devices with a wireless adapter (sold separately)
- Get instantly dry photos for easy handling right from the printer—no smudging
- Make your memories last with lab-quality photos that resist fading for generations1
- Stay on top of ink replacement with HP SureSupply2: receive alerts when a cartridge is low, monitor its remaining life, and enjoy easy on-line ordering or check stock and prices at nearby stores
- Access printing supplies in one click: sign up at our My Printing Supplies Store and save a list of your printers for hassle-free ink and paper reordering
- Choose the best HP products for you, then let them work seamlessly together, helping you do everything from snap photos to print enlargements.

Short summary description HP Photosmart A516 Compact photo printer Inkjet 4800 x 1200 DPI:
This short summary of the HP Photosmart A516 Compact photo printer Inkjet 4800 x 1200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

HP Photosmart A516 Compact Photo Printer, Inkjet, 4800 x 1200 DPI, Direct printing, White

Long summary description HP Photosmart A516 Compact photo printer Inkjet 4800 x 1200 DPI:
This is an auto-generated long summary of HP Photosmart A516 Compact photo printer Inkjet 4800 x 1200 DPI based on the first three specs of the first five spec groups.

HP Photosmart A516 Compact Photo Printer. Print technology: Inkjet, Maximum resolution: 4800 x 1200 DPI. Direct printing. Product color: White

Printing
Duplex printing
No
Print technology *
Inkjet
Maximum resolution *
4800 x 1200 DPI
Time to first page (color, normal)
45 s
Print head nozzles
600 colour ink nozzles
Features
Market positioning *
Home & office
Product color *
White
Page description languages
PML
Display diagonal
1.5"
Electromagnetic compatibility
CISPR 24 / EN55024, CISPR 22 / EN55022 Class B, FCC Title 47 Part 15 Class B
Safety
IEC 60950, third edition: 1999; EN 60950: 2000; UL 1950/CSA22.2 No. 950, third edition: 1995; NOM 019-SFCI-1993; GB4943: 2001
Input & output capacity
Total input capacity
20 sheets
Total output capacity
20 sheets
Maximum input capacity
20 sheets
Maximum input capacity for cards
20
Maximum output capacity
20 sheets
Maximum paper trays
1
Paper handling
Paper tray media types
Photo paper
Custom media sizes
10 x 15 cm, 10 x 30 cm
Duplex print options
None (not supported)
Paper handling
20-sheet 10 x 15 cm photo paper tray, 20-sheet output tray
Recommended media weight
280 g/m²
Standard media sizes
10 x 15 cm, 10 x 30 cm
Recommended media
HP Advanced Photo Paper: 10 x 15 cm
Paper handling standard/input
20-sheet input tray
Ports & interfaces
Direct printing *
Yes
PictBridge *
Yes
USB port *
Yes
USB 2.0 ports quantity
1
I/O ports
1 USB 2.0, 1 PictBridge, 4 memory card
SmartCard slot
Yes
Network
Wi-Fi *
No
Performance
Internal memory
32 MB
Maximum internal memory
32 MB
Drive device, buffer size
8 MB
Card reader integrated
Yes
Compatible memory cards
CF, MMC, SD, XD
Power
Power consumption (printing) *
12 W
Acoustic power emissions
5.5 B(A)
Battery technology
Lithium-Ion (Li-Ion)
System requirements
Minimum processor
Pentium II
Minimum RAM
64 MB
Minimum storage drive space
200 MB
Minimum system requirements
Pentium II (or equivalent) or higher; 64 MB RAM (256 MB recommended); 200 MB available hard disk space (450 MB recommended); SVGA 800 x 600 monitor with 16-bit colour; Windows 2000, XP Home, XP Professional, XP Professional x64 Edition; Internet Explorer, Mac OS X v10.3, 10.4 and higher; G3 processor or higher (G4 or higher recommended); 128 MB RAM (256 MB or higher recommended); 150 MB available hard disk space for software installation; HP Memories Disc Creator Software, requires CD writer and 700 MB of
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating temperature (T-T)
32 - 113 °F
Storage temperature (T-T)
-30 - 65 °C
Operating relative humidity (H-H)
5 - 95%
Storage relative humidity (H-H)
5 - 95%
Recommended operating temperature range (T-T)
15 - 35 °C
Weight & dimensions
Width
8.66" (220 mm)
Depth
4.57" (116 mm)
Height
4.57" (116 mm)
Weight
2.58 lbs (1.17 kg)
Maximum dimensions (W x D x H)
8.66 x 8.74 x 4.57" (220 x 222 x 116 mm)
Packaging data
Battery included
No
Bundled software
HP Photosmart Essential en HP Photosmart Premier
Package weight
4.63 lbs (2.1 kg)
Logistics data
Pallet weight
866.4 lbs (393 kg)
Number of cartons per pallet
20 pc(s)
Number of layers per pallet
9 pc(s)
Quantity per pallet
180 pc(s)
Other features
Processor frequency
2660 MHz
Dimensions (WxDxH)
8.66 x 4.57 x 4.57" (220 x 116 x 116 mm)
Power requirements
Input voltage 100 to 240 VAC (+/- 10%), 50/60 Hz (+/- 3 Hz)
Mac compatibility
Yes
Acoustic pressure emissions
55 dB
Control panel
5 front-panel buttons (On/off, Photo fix, Print, Cancel, OK)
Package dimensions (WxDxH)
11.8 x 7.64 x 9.25" (300 x 194 x 235 mm)
Power supply type
100 - 240 V (± 10%), 50/60 Hz (± 3 Hz)
Standard input trays
1
Compatible operating systems
Windows 98 SE, 2000, Me, XP Home Edition, XP Professional, XP Professional x64 Edition; Mac OS X v10.3.9 +
Media size (tray 1)
Tray 1: 4 x 6 in, 4 x 6.5 in, 4 x 8-in photo card, 4 x 12-in panorama
Product dimensions when open (LxWxD)
8.7"
Wireless technology
Bluetooth
Compatible ink types, supplies
Dye-based
Print quality (color, best quality)
4800 DPI
Print quality (black, best quality)
1200 x 1200 DPI
Technical features
3.8 cm (1.5") colour LCD for selecting photos. PictBridge port for direct printing from PictBridge-enabled cameras. Instant drying, smudge- and water-resistant prints with HP Advanced Photo Paper. Memory card slots accept all major formats*. Organise, enh
Print head
1 tri-color
Paper handling standard/output
20-sheet output tray
Automatic paper sensor
No
Size (imperial)
8.7"
Exifprint supported
Yes, Version 2.2
Maximum input capacity for 10 x 15 cm photographs
20 sheets
Network ready
No
Maximum print length (imperial)
12 in
Maximum print length
12007.9" (305 m)
Media handling
Sheetfeed
Media sizes supported (imperial)
4 x 6 in, 4 x 6.5 in, 4 x 8 in photo card, 4 x 12 in panorama
Media weights by paper path
60 to 90 g/m2, HP photo papers up to 280 g/m2
Package dimensions (W x D x H)
11.8 x 7.6 x 9.25"
Package weight (imperial)
4.6 lbs
Pallet dimensions (W x D x H) (imperial)
47 x 39 x 88"
Pallet weight (imperial)
866 lbs
Photo proofsheets supported
No
Print speed (color, normal quality, 10 x 15 photo)
As fast as 92 sec (with border, direct connect) As fast as 53 sec (with border, direct connect)
Printer features
Color printing
Recommended media weight (imperial)
16 to 24 lb, HP photo papers up to 75 lb
Standard output capacity for cards
Up to 20 cards
SureSupply supported
Yes
Video action printing supported
No
Vivera inks supported
Yes
Weight (imperial)
2.6 lb
Wireless option type
Optional, with HP bt450 Bluetooth Wireless Printer and PC Adapter
JetDirect Compatible Products
No
UNSPSC-code
43212104
Page yield identifier
PSA510
Print speed (color, draft quality, 10 x 15 photo)
As fast as 45 sec (with border, when printing from PC)
Print speed (color, draft quality, letter)
>45s (with border, when printing from PC)
Standard input capacity for cards
Up to 20 cards
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 04:43:25
Uk has collected 4 expert reviews for HP Photosmart A516 Compact photo printer Inkjet 4800 x 1200 DPI and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
gadgetspeak.com
Updated:
2011-07-31 04:43:23
Published in...
92%
pcmag.com
Updated:
2011-07-31 04:43:24
You wouldnt know it from the model number, but the HP Photosmart A516 Compact Photo Printer ($99.99 direct) is a direct descendant of last years HP Photosmart 385 GoGo Printer. HP has changed its naming scheme, but the resemblance was obvious the i...
Good True photo quality. LCD for previewing photos. Water-resistant output. Prints panoramas at 4 by 12 inches.
Bad LCD is small by todays standards. Cant adjust LCD angle for better viewing.
Bottom line The HP Photosmart A516 prints nearly waterproof output at true photo quality—whether printing from cameras, memory cards, or computers, and at sizes up to 4- by 12-inch panoramas...
80%
Brand Image Article code product Stock Price from
HP Sprocket photo printer ZINK (Zero ink) 313 x 400 DPI 2" x 3" (5x7.6 cm) HP Sprocket photo printer ZINK (Zero ink) 313 x 400 DPI 2" x 3" (5x7.6 cm)
(show image)
X7N07A Sprocket 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)