location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP AX325AA data projector 100 ANSI lumens DLP SVGA (858x600)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AX325AA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AX325AA#ABH
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 445107
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:39:26
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP AX325AA data projector 100 ANSI lumens DLP SVGA (858x600)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Portable
  • - DLP 100 ANSI lumens
  • - 10000 h
  • - SVGA (858x600)
  • - Screen size compatibility: 15 - 60"
Guarantee: One-year limited
Long product name HP AX325AA data projector 100 ANSI lumens DLP SVGA (858x600) :
The short editorial description of HP AX325AA data projector 100 ANSI lumens DLP SVGA (858x600)

Notebook Projection Companion DLP 100 ANSI lumens, SVGA (858 x 600), 4:3
More>>>
HP AX325AA data projector 100 ANSI lumens DLP SVGA (858x600):
The official marketing text of HP AX325AA data projector 100 ANSI lumens DLP SVGA (858x600) as supplied by the manufacturer

Designed for use in smaller settings where a handful of people are present, the HP Notebook Projection Companion is ideal for highly mobile users. Compatible with HP Business and Consumer Notebook PCs and other notebooks with a VGA connection, this ultra-portable accessory is powerful and durable enough to serve as your primary projector or as a backup while on the road. DLP technology gives your presentations sharp images, crisp text and vibrant colors. Weighing less than a pound (0.9 lb/0.42 kg) and measuring just 3.6 x 1.6 x 4.4 inches (9.3 x 4.0 x 11.1 cm), this remarkably compact projector fits easily inside your notebook carrying case.

Short summary description HP AX325AA data projector 100 ANSI lumens DLP SVGA (858x600):
This short summary of the HP AX325AA data projector 100 ANSI lumens DLP SVGA (858x600) data-sheet is auto-generated and uses the product title and the first six key specs.

HP AX325AA, 100 ANSI lumens, DLP, SVGA (858x600), 15 - 60", 10000 h, Portable

Long summary description HP AX325AA data projector 100 ANSI lumens DLP SVGA (858x600):
This is an auto-generated long summary of HP AX325AA data projector 100 ANSI lumens DLP SVGA (858x600) based on the first three specs of the first five spec groups.

HP AX325AA. Projector brightness: 100 ANSI lumens, Projection technology: DLP, Projector native resolution: SVGA (858x600). Service life of light source: 10000 h. Market positioning: Portable. Weight: 14.8 oz (420 g). Aspect ratio: 4:3, Dimensions (WxDxH): 1.57 x 3.66 x 4.37" (40 x 93 x 111 mm)

Projector
Screen size compatibility *
15 - 60"
Projector brightness *
100 ANSI lumens
Projection technology *
DLP
Projector native resolution *
SVGA (858x600)
Light source
Service life of light source *
10000 h
Design
Market positioning *
Portable
Weight & dimensions
Weight *
14.8 oz (420 g)
Other features
Aspect ratio
4:3
Dimensions (WxDxH)
1.57 x 3.66 x 4.37" (40 x 93 x 111 mm)