location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR ProSafe™ 10GBASE-LR XFP Optics Module network transceiver module

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProSafe™ 10GBASE-LR XFP Optics Module
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AXM752
Category:
Device comprising both a transmitter and a receiver which are used in computer networks.
Network Transceiver Modules Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 119124
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2023 12:56:52
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 5 year
Long product name NETGEAR ProSafe™ 10GBASE-LR XFP Optics Module network transceiver module :
The short editorial description of NETGEAR ProSafe™ 10GBASE-LR XFP Optics Module network transceiver module

ProSafe™ 10GBASE-LR XFP Optics Module
More>>>
NETGEAR ProSafe™ 10GBASE-LR XFP Optics Module network transceiver module:
The official marketing text of NETGEAR ProSafe™ 10GBASE-LR XFP Optics Module network transceiver module as supplied by the manufacturer

- Adds10 Gigabit Ethernet fiber connectivity to the GSM7328S and GSM7352S via the AX741 Adapter module.
- Drive 10 Gigabit Ethernet connectivity to 10Km distances.
- LC connector.
- Hot Swappable.
- Interoperable with standard 10GBASE-LR "Long Reach" XFP optics.
- Works with 9 µm single mode cabling.

Short summary description NETGEAR ProSafe™ 10GBASE-LR XFP Optics Module network transceiver module:
This short summary of the NETGEAR ProSafe™ 10GBASE-LR XFP Optics Module network transceiver module data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR ProSafe™ 10GBASE-LR XFP Optics Module, 1.66 oz (47 g)

Long summary description NETGEAR ProSafe™ 10GBASE-LR XFP Optics Module network transceiver module:
This is an auto-generated long summary of NETGEAR ProSafe™ 10GBASE-LR XFP Optics Module network transceiver module based on the first three specs of the first five spec groups.

NETGEAR ProSafe™ 10GBASE-LR XFP Optics Module. Weight: 1.66 oz (47 g)

Country Distributor
Nederland 1 distributor(s)
United Kingdom 3 distributor(s)