location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR AX742 network card 24000 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AX742
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AX742
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0763615806343 show
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 248624
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Apr 2023 10:31:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points NETGEAR AX742 network card 24000 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - For deployment convenience, M5300 series two rear I/O bays are pre-configured for stacking mode in factory default settings, allows for zero-touch stacking as soon as back connectivity is detected
  • - Copper, fiber can be mixed and matched for stacking interconnect
  • - One AX742 Stacking Kit per M5300 switch for local, dual ring topology
  • - AX742 is a bundle: 2 CX4 I/O modules AX744 + 1 stacking CX4 cable (1m - 3.3 ft)
  • - Latest IEEE 802.3ak 10GBASE-CX4 specifications (infiniband)
  • - Each I/O module half-duplex speed is 12 Gbps (24 Gbps full duplex) with 1m cable
  • - Dual ring stacking interconnect is 48 Gbps per switch (384 Gbps per stack) when one AX742 kit per switch (two I/O modules)
  • - Longer cable may be used (standard infiniband CX4 cable)
  • - Ordering Part Number (Worldwide): AX742
Guarantee: Limited 5-year Hardware Warranty.
Long product name NETGEAR AX742 network card 24000 Mbit/s :
The short editorial description of NETGEAR AX742 network card 24000 Mbit/s

24G/48G Stacking Kit for M5300 Series
More>>>
NETGEAR AX742 network card 24000 Mbit/s:
The official marketing text of NETGEAR AX742 network card 24000 Mbit/s as supplied by the manufacturer

- Adds a 24Gbps Stacking connectivity to the GSM7328S and GSM7352S.
- Modular design lowers costs while maximizing flexibility.
- Non-blocking wire-speed performance.
- Configured in a resilient ring topology, delivers 48Gbps of stacking bandwidth.

AX742 Stacking Kit is cost-effective preferred method for local Virtual Chassis Stacking using both rear I/O bays. When some switches are distant, affordable SFP+ (AX743) and 10GBase-T (AX745) I/O modules allow for fiber or copper distant connections, still leveraging rear bays zero-touch stacking functionality.

Short summary description NETGEAR AX742 network card 24000 Mbit/s:
This short summary of the NETGEAR AX742 network card 24000 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR AX742, Wired, 24000 Mbit/s

Long summary description NETGEAR AX742 network card 24000 Mbit/s:
This is an auto-generated long summary of NETGEAR AX742 network card 24000 Mbit/s based on the first three specs of the first five spec groups.

NETGEAR AX742. Connectivity technology: Wired. Maximum data transfer rate: 24000 Mbit/s

Ports & interfaces
Connectivity technology *
Wired
Network
Maximum data transfer rate *
24000 Mbit/s
Weight & dimensions
Weight
5.08 oz (144 g)
Logistics data
Harmonized System (HS) code
85176990
Other features
Data transfer rate
24 Gbit/s
Country Distributor
España 3 distributor(s)
France 1 distributor(s)
Magyarország 1 distributor(s)
United Kingdom 5 distributor(s)
Österreich 1 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Lithuania 1 distributor(s)
Belgium 1 distributor(s)
México 1 distributor(s)