IBM logo

IBM eServer BladeCenter BladeCenter HS20 server 146 GB Blade Intel® Xeon® 2.8 GHz 1 GB DDR2-SDRAM

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82951
Info modified on:
07 Mar 2024, 15:34:52
Guarantee:
Three year parts and labour, Onsite Repair.
Long product name IBM eServer BladeCenter BladeCenter HS20 server 146 GB Blade Intel® Xeon® 2.8 GHz 1 GB DDR2-SDRAM:

BladeCenter HS20, 1x Xeon 2.8 GHz/800 MHz quad-pumped FSB (2 MB L2 Cache), 2x 512 MB EM64T ECC ChipKill PC2-3200 DDR2 SDRAM DIMM, 0x 0 GB SCSI HD (open bay), 2x Gigabit Ethernet, SVGA (16 MB) video

Short summary description IBM eServer BladeCenter BladeCenter HS20 server 146 GB Blade Intel® Xeon® 2.8 GHz 1 GB DDR2-SDRAM:

IBM eServer BladeCenter BladeCenter HS20, 2.8 GHz, 1 GB, DDR2-SDRAM, 146 GB, Blade

Long summary description IBM eServer BladeCenter BladeCenter HS20 server 146 GB Blade Intel® Xeon® 2.8 GHz 1 GB DDR2-SDRAM:

IBM eServer BladeCenter BladeCenter HS20. Processor family: Intel® Xeon®, Processor frequency: 2.8 GHz. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 146 GB. Chassis type: Blade

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.