IBM logo

IBM eServer BladeCenter BladeCenter JS20 server 120 GB Blade PowerPC 2.2 GHz 2 GB DDR-SDRAM

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28654
Info modified on:
07 Mar 2024, 15:34:52
Guarantee:
Three year parts and labour, Onsite Repair.
Long product name IBM eServer BladeCenter BladeCenter JS20 server 120 GB Blade PowerPC 2.2 GHz 2 GB DDR-SDRAM:

BladeCenter JS20, 2x single-core 64-bit PowerPC 970FX 2.2 GHz (512 KB L2 cache), 2GB 333MHz ECC PC2700 DDR SDRAM, 0x 0 GB HDD, Dual Gigabit Ethernet, 2x 2000W power supply, 4 GB Fibre Channel Adapter

Short summary description IBM eServer BladeCenter BladeCenter JS20 server 120 GB Blade PowerPC 2.2 GHz 2 GB DDR-SDRAM:

IBM eServer BladeCenter BladeCenter JS20, 2.2 GHz, 2 GB, DDR-SDRAM, 120 GB, Blade

Long summary description IBM eServer BladeCenter BladeCenter JS20 server 120 GB Blade PowerPC 2.2 GHz 2 GB DDR-SDRAM:

IBM eServer BladeCenter BladeCenter JS20. Processor family: PowerPC, Processor frequency: 2.2 GHz. Internal memory: 2 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 120 GB. Chassis type: Blade

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.