IBM logo

IBM eServer xSeries 236 server Tower Intel® Xeon® 3 GHz 1 GB DDR2-SDRAM 670 W

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80391
Info modified on:
07 Mar 2024, 15:34:52
Guarantee:
Three year parts and labour, Onsite Repair.
Long product name IBM eServer xSeries 236 server Tower Intel® Xeon® 3 GHz 1 GB DDR2-SDRAM 670 W:

xSeries 236, 1x Xeon 3.0GHz/800MHz (2MB L2 cache), 1GB DDR-II SDRAM DIMM, 0x 0GB 10,000 rpm Ultra320, ServeRAID 7K, CD-ROM, Gigabit Ethernet, ATI Radeon 7000M, Tower

Short summary description IBM eServer xSeries 236 server Tower Intel® Xeon® 3 GHz 1 GB DDR2-SDRAM 670 W:

IBM eServer xSeries 236, 3 GHz, 1 GB, DDR2-SDRAM, 670 W, Tower

Long summary description IBM eServer xSeries 236 server Tower Intel® Xeon® 3 GHz 1 GB DDR2-SDRAM 670 W:

IBM eServer xSeries 236. Processor family: Intel® Xeon®, Processor frequency: 3 GHz. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Power supply: 670 W. Chassis type: Tower

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.