IBM logo

IBM eServer xSeries 336 server Rack (1U) Intel® Xeon® 3.8 GHz 1 GB DDR2-SDRAM 585 W

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70608
Info modified on:
07 Mar 2024, 15:34:52
Guarantee:
Three year parts and labour, Onsite Repair.
Long product name IBM eServer xSeries 336 server Rack (1U) Intel® Xeon® 3.8 GHz 1 GB DDR2-SDRAM 585 W:

xSeries 336, 1x Xeon 3.8 GHz/800 MHz (2 MB L2 Cache), 2x 512 MB PC2-3200 ECC DDR2 SDRAM, 0x 0 GB Ultra320 SCSI hot-swap HD (open bay), DVD/CD-RW Combo, IDE ATA-100, Dual Broadcom 5721 Gigabit Ethernet, ATI 7000M (16 MB)

Short summary description IBM eServer xSeries 336 server Rack (1U) Intel® Xeon® 3.8 GHz 1 GB DDR2-SDRAM 585 W:

IBM eServer xSeries 336, 3.8 GHz, 1 GB, DDR2-SDRAM, 585 W, Rack (1U)

Long summary description IBM eServer xSeries 336 server Rack (1U) Intel® Xeon® 3.8 GHz 1 GB DDR2-SDRAM 585 W:

IBM eServer xSeries 336. Processor family: Intel® Xeon®, Processor frequency: 3.8 GHz. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Power supply: 585 W. Chassis type: Rack (1U)

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.