Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Intel® Xeon® 3.6 GHz
- - 4 GB DDR2-SDRAM
- - Rack (1U) 585 W
Guarantee:
Three year parts and labour, Onsite Repair.
Long product name IBM eServer xSeries 336 server Rack (1U) Intel® Xeon® 3.6 GHz 4 GB DDR2-SDRAM 585 W
:
xSeries 336, 1x Xeon 3.6 GHz/800 MHz (2 MB L2 Cache), 4x 1 GB PC2-3200 ECC DDR2 SDRAM, 2x 36.4 GB 15 000 rpm Ultra320 SCSI hot-swap HD (open bay), IDE ATA-100, Dual Broadcom 5721 Gigabit Ethernet, ATI 7000M (16 MB)
The short editorial description of IBM eServer xSeries 336 server Rack (1U) Intel® Xeon® 3.6 GHz 4 GB DDR2-SDRAM 585 W
xSeries 336, 1x Xeon 3.6 GHz/800 MHz (2 MB L2 Cache), 4x 1 GB PC2-3200 ECC DDR2 SDRAM, 2x 36.4 GB 15 000 rpm Ultra320 SCSI hot-swap HD (open bay), IDE ATA-100, Dual Broadcom 5721 Gigabit Ethernet, ATI 7000M (16 MB)
More>>>
Short summary description IBM eServer xSeries 336 server Rack (1U) Intel® Xeon® 3.6 GHz 4 GB DDR2-SDRAM 585 W:
This short summary of the IBM eServer xSeries 336 server Rack (1U) Intel® Xeon® 3.6 GHz 4 GB DDR2-SDRAM 585 W data-sheet is auto-generated and uses the product title and the first six key specs.
IBM eServer xSeries 336, 3.6 GHz, 4 GB, DDR2-SDRAM, SCSI, 585 W, Rack (1U)
Long summary description IBM eServer xSeries 336 server Rack (1U) Intel® Xeon® 3.6 GHz 4 GB DDR2-SDRAM 585 W:
This is an auto-generated long summary of IBM eServer xSeries 336 server Rack (1U) Intel® Xeon® 3.6 GHz 4 GB DDR2-SDRAM 585 W based on the first three specs of the first five spec groups.
IBM eServer xSeries 336. Processor family: Intel® Xeon®, Processor frequency: 3.6 GHz. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. HDD interface: SCSI. Power supply: 585 W. Chassis type: Rack (1U)