location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR GS108T-200 Managed L2 Gigabit Ethernet (10/100/1000) Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GS108T-200
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GS108T-200GES show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6064490699834 show
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 236963
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 May 2023 09:28:18
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points NETGEAR GS108T-200 Managed L2 Gigabit Ethernet (10/100/1000) Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Managed L2 SNMP
  • - Quality of Service (QoS) support
  • - Basic switching RJ-45 Ethernet ports quantity: 8
  • - MAC address table: 4000 entries
Guarantee: Lifetime
Long product name NETGEAR GS108T-200 Managed L2 Gigabit Ethernet (10/100/1000) Gray :
The short editorial description of NETGEAR GS108T-200 Managed L2 Gigabit Ethernet (10/100/1000) Gray

8-port, Gigabit Ethernet, full-duplex, QoS, 128KB, 560g
More>>>
NETGEAR GS108T-200 Managed L2 Gigabit Ethernet (10/100/1000) Gray:
The official marketing text of NETGEAR GS108T-200 Managed L2 Gigabit Ethernet (10/100/1000) Gray as supplied by the manufacturer

Power up Your Small Network to Gigabit Speeds
NETGEAR’s family of Prosafe® Gigabit Smart Switches is purposely designed for SMB customers with high performance, SMB-oriented features and easy management. With 8 10/100/1000 Mbps ports, each capable of powering 2000 Mbps of data throughput in full-duplex mode per port, the GS108T is an ideal solution for extending network connections into conference room, labs, lobbies and department workgroups. It enables SMB networks to support Voice over IP (VoIP), streaming media, multicasting, security, and many other bandwidth-intensive applications like ERP and large file transfers. The GS108T comes with a comprehensive set of features, such as access control lists (ACL), 802.1x port authentication, enhanced QoS, rate limiting and IGMP snooping among others to provide a small or medium-sized business with a network that is geared for growth while ensuring performance and reliability.

In addition, the GS108T supports IEEE 802.3af standard for Power over Ethernet (PoE). It can obtain its power from either a PoE source or from an external AC power adapter. This gives an SMB flexibility when installing the switch in places where a power outlet is not present.

The GS108T comes with an intuitive, Web-browser interface which offer simple Smart Switch management, making it a snap to monitor switch performance, configure ports, even set up port trunks, VLANs, and traffic prioritization. Alternatively, you can use SNMP-based software to manage your Smart Switch. NETGEAR ProSafe Smart Switches are ideal for adding basic management to your unmanaged networks or extending your managed networks.

Intelligent
The GS108T provides cost-efficient solutions that enable SMB customers to better manage their network. Included are performance monitoring, port configuration, VLAN for traffic control, link aggregation for increased bandwidth, IGMP snooping for facilitating multicast applications, and Class of Service (CoS) for traffic prioritization.

Advanced Quality of Service
Priority queuing ensures that high-priority traffic gets delivered efficiently, even during congestion from high-traffic bursts. Companies implementing network telephony or video conferencing, for example, need to be able to prioritize such voice and video traffic and other real-time applications over less latency-sensitive traffic to ensure reliability and quality. The ability to prioritize traffic ensures quality of latency-sensitive services and applications despite increasing traffic loads. The ProSafe Gigabit Smart Switch provides an extensive set of QoS features:
- 802.1p-based prioritization;
- Layer 3-based prioritization;
- Rate limiting.

Enhanced Security
These Gigabit Smart Switches have advanced features that provide more robust security to SMBs. These include:
- 802.1x for authentication;
- ACL filtering to permit or deny traffic based on MAC or IP addresses.

NETGEAR Green
- Up to 60% lower power consumption;
- Auto power-down mode conserves energy when a port is not connected;
- Less transmit power when the cable is under 10 m;
- Packaging manufactured with at least 80% recycled material.

Short summary description NETGEAR GS108T-200 Managed L2 Gigabit Ethernet (10/100/1000) Gray:
This short summary of the NETGEAR GS108T-200 Managed L2 Gigabit Ethernet (10/100/1000) Gray data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR GS108T-200, Managed, L2, Gigabit Ethernet (10/100/1000), Full duplex

Long summary description NETGEAR GS108T-200 Managed L2 Gigabit Ethernet (10/100/1000) Gray:
This is an auto-generated long summary of NETGEAR GS108T-200 Managed L2 Gigabit Ethernet (10/100/1000) Gray based on the first three specs of the first five spec groups.

NETGEAR GS108T-200. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 8. Full duplex. MAC address table: 4000 entries. Networking standards: IEEE 802.1Q, IEEE 802.1s, IEEE 802.1w, IEEE 802.1x, IEEE 802.3, IEEE 802.3ab, IEEE 802.3af, IEEE.... Power connector: DC-in jack

Management features
Switch type *
Managed
Switch layer
L2
Quality of Service (QoS) support
Yes
MIB support
RFC 1643, RFC 1213
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
8
Basic switching RJ-45 Ethernet ports type *
Gigabit Ethernet (10/100/1000)
Power connector
DC-in jack
Network
Networking standards *
IEEE 802.1Q, IEEE 802.1s, IEEE 802.1w, IEEE 802.1x, IEEE 802.3, IEEE 802.3ab, IEEE 802.3af, IEEE 802.3u, IEEE 802.3x
10G support *
No
Port mirroring
Yes
Full duplex
Yes
Flow control support
Yes
Link aggregation
Yes
Broadcast storm control
Yes
Rate limiting
Yes
Spanning tree protocol
Yes
Number of VLANs
64
Data transmission
Supported data transfer rates
10/100/1000 Mbps
MAC address table *
4000 entries
Store-and-forward
Yes
Maximum data transfer rate
1 Gbit/s
Jumbo frames support
Yes
Packet buffer memory
0.128 MB
Security
DHCP features
DHCP client
IGMP snooping
Yes
MAC address filtering
Yes
Multicast features
Multicast support
Yes
Protocols
Management protocols
SNMP
Protocols
Switching protocols
LLDP, MSTP, SNTP
Supported network protocols
HTTP, HTTPS
Design
Stackable *
No
Product color
Gray
Certification
CE, FCC, C-Tick
Performance
Firmware upgradeable
Yes
Mean time between failures (MTBF)
278553 h
Power
Power consumption (typical)
6 W
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
0 - 90%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 118110.2" (0 - 3000 m)
Non-operating altitude
0 - 118110.2" (0 - 3000 m)
Operating temperature (T-T)
32 - 122 °F
Weight & dimensions
Width
17.3" (440 mm)
Depth
9.27" (235.5 mm)
Height
1.02" (25.9 mm)
Weight
24.3 oz (690 g)
Other features
Latency
15 μs
Dimensions (WxDxH)
6.22 x 4.13 x 1.06" (158 x 105 x 27 mm)
Connectivity technology
Wired
Bandwidth
16 Gbit/s
Power requirements
12V
Networking features
Gigabit Ethernet
Connectivity LEDs
Yes
Electromagnetic immunity
EN 55024
Weight (imperial)
1.23 lbs
Dimensions (W x D x H) (imperial)
6.2 x 4.1 x 1.1"
Source Testseek summary Average rating
Reviews
Updated:
2013-11-01 20:09:09
Uk has collected 6 expert reviews for NETGEAR GS108T-200 Managed L2 Gigabit Ethernet (10/100/1000) Grey and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
uk.hardware.info
Updated:
2014-02-15 01:14:08
It's been a long time since we did a group test of switches, and there is a reason for that. The market for switches is not exactly one going through boundless innovation year after year. Out of the 25 models we tested back in 2009, seven are still wide...
0%
pcquest.ciol.com
Updated:
2013-11-01 20:09:08
GS108T is an ideal solution for SMBs, who are looking forward to deploy a Gigabit Ethernet switch. This compact switch, which can even be wall mounted if required comes with 8 ports having a max speed of 1000 Mbps. It is a perfect solution for connect...
0%
Brand Image Article code product Stock Price from
NETGEAR GSM7328S-200 Managed L3 NETGEAR GSM7328S-200 Managed L3
(show image)
GSM7328SV2-200EUS GSM7328S-200 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR GS108 network switch Unmanaged Power over Ethernet (PoE) NETGEAR GS108 network switch Unmanaged Power over Ethernet (PoE)
(show image)
GS108 GS108 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
Nederland 1 distributor(s)
United Kingdom 1 distributor(s)