location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark C500n - photodeveloper unit (~120 K images) fuser 120000 pages

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C500n - photodeveloper unit (~120 K images)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0C500X26G
Category:
Devices in laser printers or photocopiers which melts the toner onto the paper.
Fusers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48303
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Jul 2022 12:07:45
The date of the most recent change of the data-sheet in Icecat's system
Long product name Lexmark C500n - photodeveloper unit (~120 K images) fuser 120000 pages :
The short editorial description of Lexmark C500n - photodeveloper unit (~120 K images) fuser 120000 pages

C500 Photodeveloper Cartridge
More>>>
Lexmark C500n - photodeveloper unit (~120 K images) fuser 120000 pages:
The official marketing text of Lexmark C500n - photodeveloper unit (~120 K images) fuser 120000 pages as supplied by the manufacturer

The Lexmark C500 supplies are designed to provide value, reliability and outstanding print quality.
- Up to 120,000 images based on approximately 5% coverage; One 4-color page=4 images.

Short summary description Lexmark C500n - photodeveloper unit (~120 K images) fuser 120000 pages:
This short summary of the Lexmark C500n - photodeveloper unit (~120 K images) fuser 120000 pages data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark C500n - photodeveloper unit (~120 K images), 120000 pages, 4.63 lbs (2.1 kg), 14.4 x 6.3 x 13.8" (365 x 160 x 350 mm)

Long summary description Lexmark C500n - photodeveloper unit (~120 K images) fuser 120000 pages:
This is an auto-generated long summary of Lexmark C500n - photodeveloper unit (~120 K images) fuser 120000 pages based on the first three specs of the first five spec groups.

Lexmark C500n - photodeveloper unit (~120 K images). Page yield: 120000 pages. Weight: 4.63 lbs (2.1 kg), Dimensions (WxDxH): 14.4 x 6.3 x 13.8" (365 x 160 x 350 mm)

Features
Page yield
120000 pages
Weight & dimensions
Weight
4.63 lbs (2.1 kg)
Dimensions (WxDxH)
14.4 x 6.3 x 13.8" (365 x 160 x 350 mm)
Country Distributor
United Kingdom 1 distributor(s)