location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

USRobotics 125 Mbps Wireless Turbo Access Point & Router wireless router

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
USRobotics Check ‘USRobotics’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
125 Mbps Wireless Turbo Access Point & Router
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USR808054
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by USRobotics: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85081
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2023 16:48:56
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 2 years
Long product name USRobotics 125 Mbps Wireless Turbo Access Point & Router wireless router :
The short editorial description of USRobotics 125 Mbps Wireless Turbo Access Point & Router wireless router

125 Mbps Wireless Turbo Access Point & Router
More>>>
Short summary description USRobotics 125 Mbps Wireless Turbo Access Point & Router wireless router:
This short summary of the USRobotics 125 Mbps Wireless Turbo Access Point & Router wireless router data-sheet is auto-generated and uses the product title and the first six key specs.

USRobotics 125 Mbps Wireless Turbo Access Point & Router, 13 channels, BPSK, CCK, OFDM, QPSK, IEEE 802.11b, IEEE 802.11g, IEEE 802.3, IEEE 802.3u, WPA, RP-SMA, 0 - 55 °C

Long summary description USRobotics 125 Mbps Wireless Turbo Access Point & Router wireless router:
This is an auto-generated long summary of USRobotics 125 Mbps Wireless Turbo Access Point & Router wireless router based on the first three specs of the first five spec groups.

USRobotics 125 Mbps Wireless Turbo Access Point & Router. Channels quantity: 13 channels, Modulation: BPSK, CCK, OFDM, QPSK. Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.3, IEEE 802.3u. Security algorithms: WPA. Antenna connector type: RP-SMA. Weight: 17.3 oz (490 g)

Brand Image Article code product Stock Price from
USRobotics

USRobotics Wireless MAXg Networking Kit wireless router
(show image)
USR805472A Wireless MAXg Networking Kit 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)