location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

IBM System Storage & TotalStorage System Storage DS4700 Express model 72 disk array Rack (3U)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM Check ‘IBM’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
System Storage & TotalStorage
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
DS4700
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
System Storage DS4700 Express model 72
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
181472H
Category:
Group of two or more hard discs used to increase performance and enables fault tolerance.
Disk Arrays Check ‘IBM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99250
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: Three years.
Long product name IBM System Storage & TotalStorage System Storage DS4700 Express model 72 disk array Rack (3U) :
The short editorial description of IBM System Storage & TotalStorage System Storage DS4700 Express model 72 disk array Rack (3U)

System Storage DS4700 Express model 72
More>>>
Short summary description IBM System Storage & TotalStorage System Storage DS4700 Express model 72 disk array Rack (3U):
This short summary of the IBM System Storage & TotalStorage System Storage DS4700 Express model 72 disk array Rack (3U) data-sheet is auto-generated and uses the product title and the first six key specs.

IBM System Storage & TotalStorage System Storage DS4700 Express model 72, 88 lbs (39.9 kg), Rack (3U)

Long summary description IBM System Storage & TotalStorage System Storage DS4700 Express model 72 disk array Rack (3U):
This is an auto-generated long summary of IBM System Storage & TotalStorage System Storage DS4700 Express model 72 disk array Rack (3U) based on the first three specs of the first five spec groups.

IBM System Storage & TotalStorage System Storage DS4700 Express model 72. Chassis type: Rack (3U). Weight: 88 lbs (39.9 kg)