Microsoft logo

Microsoft Word 2003 SP2, 1-pack Word processor (WP) 1 license(s) French

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49501
Info modified on:
07 Mar 2024, 15:34:52
Long product name Microsoft Word 2003 SP2, 1-pack Word processor (WP) 1 license(s) French:

Word 2003 + Service Pack 2, FR, CD, Win32

Short summary description Microsoft Word 2003 SP2, 1-pack Word processor (WP) 1 license(s) French:

Microsoft Word 2003 SP2, 1-pack, Word processor (WP), 1 license(s), Box, French, CD, 150 MB

Long summary description Microsoft Word 2003 SP2, 1-pack Word processor (WP) 1 license(s) French:

Microsoft Word 2003 SP2, 1-pack. Type: Word processor (WP), License quantity: 1 license(s), Software type: Box. Media types supported: CD. Minimum storage drive space: 150 MB, Minimum RAM: 128 MB, Minimum processor: Intel Pentium 233 MHz. Platform: PC

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.