location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

SanDisk Sansa e250 2GB Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
SanDisk Check ‘SanDisk’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Sansa e250 2GB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SDMX4-2048-E70 show
Show alternative article codes used in the online market place
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘SanDisk’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by SanDisk: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31171
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 May 2023 09:17:22
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points SanDisk Sansa e250 2GB Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Flash memory 2 GB
  • - LCD 1.8"
  • - Continuous audio playback time: 20 h Lithium-Ion (Li-Ion)
Guarantee: One year warranty
Long product name SanDisk Sansa e250 2GB Black :
The short editorial description of SanDisk Sansa e250 2GB Black

Sansa™ e250 MP3 Player 2GB
More>>>
Short summary description SanDisk Sansa e250 2GB Black:
This short summary of the SanDisk Sansa e250 2GB Black data-sheet is auto-generated and uses the product title and the first six key specs.

SanDisk Sansa e250 2GB, 2 GB, LCD, Black

Long summary description SanDisk Sansa e250 2GB Black:
This is an auto-generated long summary of SanDisk Sansa e250 2GB Black based on the first three specs of the first five spec groups.

SanDisk Sansa e250 2GB. Total storage capacity: 2 GB. Display: LCD. Continuous audio playback time: 20 h. Product color: Black

Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 18:49:40
Uk has collected 11 expert reviews for SanDisk Sansa e250 2GB Black and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
Xtremecomputing.co.uk
Updated:
2011-09-23 18:49:18
SanDisk, the inventor of flash data storage, delivers more flash memory products in more form factors than anyone else. With approximately 315 issued U.S. patents, and about 160 foreign patents, SanDisk is clearly the worldwide leader in flash memory...
Good Sleek 1.8 TFT colour display, Photo/Video display, Digital Voice recorder, Comes in three sizes, USB 2.0 flash drive, Metal Backed, Replaceable battery option, Multilanguage...
Bad No FM in n Europe, Interference on thumbwheel...
Bottom line I really think this player is Outstanding, despite the thumbwheel making the sound hiss, it’s exactly what it says on the package, the fact it comes in three different sizes and can be upgraded makes all the difference to me. You can see that Sandis...
0%
T3.com
Updated:
2011-09-23 18:49:26
The iPod nano is like impressionists standby Jimmy Saville - often imitated, never bettered. This latest attempt features 2GB of Flash memory (which you can expand with MicroSD cards), a rotating Click Wheel-alike, a larger screen and the ability to...
Good Great screen, Good controls, Video capability is a neat addition...
Bad Generally low volume, Slow video transfer, Bigger than the nano...
Bottom line A good, if slightly chunky, nano alternative that also plays video.
80%
theregister.co.uk
Updated:
2011-09-23 18:49:29
SanDisk provided the Sansa e250 for review. Its the 2GB model, accompanied by the 4GB e260 and 6GB e270, with the possibility of an 8GB version becoming available shortly. Theres even a MicroSD card slot for further memory expansion, although for th...
Bottom line The SanDisk Sansa e200 series might not be quite as stylish or as slim as the iPod Nano, but if youre after a Windows-friendly Flash-based MP3 player, its one of the better ones out there. Its competitively priced, offers a wide range of functional...
80%
justechn.com
Updated:
2011-09-23 18:49:12
Because C.Crane Company does not make SanDisk Sansa e250 I would like to thank them for sending me this to review. Without their support this review would not be possible. If you like this review and are interested in purchasing this MP3 player, then ple...
Bottom line With features like FM turner, Voice Recording, Video Playback, Replaceable Battery, and many others, this is really a great device. After using it for several weeks I really don’t have many complaints. My main issue is the lack of support for other...
84%
Brand Image Article code product Stock Price from
SanDisk

SanDisk Sansa e260 4GB Black
(show image)
SDMX4-4096-E70 Sansa e260 4GB 0.00
(excl. VAT)
0 (incl. VAT)
SanDisk

SanDisk Sansa™ e270 MP3 Player 6GB Black
(show image)
SDMX-6144-E70 Sansa™ e270 MP3 Player 6GB 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)