location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Adaptec SATA II RAID 2820SA interface cards/adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Adaptec Check ‘Adaptec’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SATA II RAID 2820SA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AAR2820SA/ROHS/SGL
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘Adaptec’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Adaptec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9619
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 3 years
Long product name Adaptec SATA II RAID 2820SA interface cards/adapter :
The short editorial description of Adaptec SATA II RAID 2820SA interface cards/adapter

SATA II RAID 2820SA, PCI-X
More>>>
Short summary description Adaptec SATA II RAID 2820SA interface cards/adapter:
This short summary of the Adaptec SATA II RAID 2820SA interface cards/adapter data-sheet is auto-generated and uses the product title and the first six key specs.

Adaptec SATA II RAID 2820SA, PCI-X, Green, FCC, UL, C-tick, CE, VCC, RoHS, 0, 1, 5, 6, 10, 50, 60, 1E, 5EE, JBOD, 0 - 55 °C, Intel, AMD

Long summary description Adaptec SATA II RAID 2820SA interface cards/adapter:
This is an auto-generated long summary of Adaptec SATA II RAID 2820SA interface cards/adapter based on the first three specs of the first five spec groups.

Adaptec SATA II RAID 2820SA. Host interface: PCI-X. Product color: Green, Certification: FCC, UL, C-tick, CE, VCC, RoHS. RAID levels: 0, 1, 5, 6, 10, 50, 60, 1E, 5EE, JBOD. Minimum processor: Intel, AMD. Width: 6.6" (167.6 mm), Height: 3.1" (78.7 mm)

Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 01:38:48
Uk has collected 2 expert reviews for Adaptec SATA II RAID 2820SA interface cards/adapter and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
alphr.com
Updated:
2011-07-30 01:38:48
A long wait, but Adaptecs latest SATA 3Gb/sec RAID controller delivers good performance and management facilities, with some interesting RAID options in the near future LSI Logic delivered the first SATA II RAID controller to market six months ago, s...
83%
tomshardware.co.uk
Updated:
2011-07-30 01:38:48
Redundant Array of Inexpensive/Independent Drives (RAID) is the general solution for requirements in which performance, storage capacity or data safety of a single drive isnt sufficient. While this usually is the case in server systems, workstations...
0%