location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Havoned EFW 6105 LCD/TFT fixed wall support Silver Desk

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Havoned Check ‘Havoned’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EFW 6105 LCD/TFT fixed wall support
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EFW 6105
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘Havoned’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Havoned: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22124
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jul 2020 10:31:12
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Havoned EFW 6105 LCD/TFT fixed wall support Silver Desk
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Maximum weight capacity: 26.5 lbs (12 kg)
  • - Minimum screen size: 14"
  • - Mounting type: Desk
  • - Silver
Guarantee: 10 year
Long product name Havoned EFW 6105 LCD/TFT fixed wall support Silver Desk :
The short editorial description of Havoned EFW 6105 LCD/TFT fixed wall support Silver Desk

EFW 6105 LCD/TFT fixed wall support
More>>>
Short summary description Havoned EFW 6105 LCD/TFT fixed wall support Silver Desk:
This short summary of the Havoned EFW 6105 LCD/TFT fixed wall support Silver Desk data-sheet is auto-generated and uses the product title and the first six key specs.

Havoned EFW 6105 LCD/TFT fixed wall support, 26.5 lbs (12 kg), 14", Silver

Long summary description Havoned EFW 6105 LCD/TFT fixed wall support Silver Desk:
This is an auto-generated long summary of Havoned EFW 6105 LCD/TFT fixed wall support Silver Desk based on the first three specs of the first five spec groups.

Havoned EFW 6105 LCD/TFT fixed wall support. Maximum weight capacity: 26.5 lbs (12 kg), Minimum screen size: 14". Product color: Silver