NETGEAR logo

NETGEAR MR814GE Router 4xF+ENet TCP-IP DSL Wless wireless router

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106040
Info modified on:
04 Apr 2019, 04:08:33
Guarantee:
3 years
Long product name NETGEAR MR814GE Router 4xF+ENet TCP-IP DSL Wless wireless router:

NETGEAR MR814 Cable/DSL 2.4 GHz Wireless Router

NETGEAR MR814GE Router 4xF+ENet TCP-IP DSL Wless wireless router:

When you connect your cable/DSL modem to the NETGEAR Wireless Router, you'll enjoy wired or wireless Internet access for all your computers and be assured of protected communications on your home or small office network! This 3-in-1 Router + Switch + Wireless Access Point is a base station that allows you to share your Internet connection, files and printers with other computers on the network. Your communications and network are secure from hackers and wireless eavesdroppers because they're shielded with Network Address Translation (NAT) Firewall. Internet activities are always safe because Web-address filtering gives you control over any contact network users have with Web sites. Not only that, there's also a free, full-version of FreedomTM Personal Firewall software included (for 8-PCs, a $240 value) to block ads, manage your passwords, and prevent applications from sending your personal information over the Internet. And thanks to the unique Smart Setup Wizard, you'll install this router with ease.

Short summary description NETGEAR MR814GE Router 4xF+ENet TCP-IP DSL Wless wireless router:

NETGEAR MR814GE Router 4xF+ENet TCP-IP DSL Wless, 128-bit WEP, 40-bit WEP, 64-bit WEP, RIP-1, RIP-2, Power, Power, 8 MB, 1 MB, 0 - 40 °C

Long summary description NETGEAR MR814GE Router 4xF+ENet TCP-IP DSL Wless wireless router:

NETGEAR MR814GE Router 4xF+ENet TCP-IP DSL Wless. Security algorithms: 128-bit WEP, 40-bit WEP, 64-bit WEP. Routing protocols: RIP-1, RIP-2. LED indicators: Power, Power. Internal memory: 8 MB, Flash memory: 1 MB. Weight: 21.9 oz (620 g)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.