location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Heco Vitas 600, black loudspeaker 140 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Heco Check ‘Heco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Vitas 600, black
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VITAS600
Category:
Apparatus that converts electrical impulses into sound, typically as part of a public address system.
Loudspeakers Check ‘Heco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Heco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34381
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 13:40:42
The date of the most recent change of the data-sheet in Icecat's system
standard (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Heco Vitas 600, black loudspeaker 140 W :
The short editorial description of Heco Vitas 600, black loudspeaker 140 W

Vitas 600
More>>>
Short summary description Heco Vitas 600, black loudspeaker 140 W:
This short summary of the Heco Vitas 600, black loudspeaker 140 W data-sheet is auto-generated and uses the product title and the first six key specs.

Heco Vitas 600, black, 2.0 channels, 140 W, 25 - 35000 Hz

Long summary description Heco Vitas 600, black loudspeaker 140 W:
This is an auto-generated long summary of Heco Vitas 600, black loudspeaker 140 W based on the first three specs of the first five spec groups.

Heco Vitas 600, black. Audio output channels: 2.0 channels. RMS rated power: 140 W, Frequency range: 25 - 35000 Hz, Sensitivity: 91 dB

Brand Image Article code product Stock Price from
Heco

Heco Vitas 800 Silver loudspeaker
(show image)
VITAS80S Vitas 800 Silver 0.00
(excl. VAT)
0 (incl. VAT)
Heco

Heco Vitas 600 Cherry loudspeaker Cherry (fruit)
(show image)
VITAS60K Vitas 600 Cherry 0.00
(excl. VAT)
0 (incl. VAT)
Heco

Heco Vitas 300 Beech loudspeaker
(show image)
VITAS30B Vitas 300 Beech 0.00
(excl. VAT)
0 (incl. VAT)
Heco

Heco Vitas 800 Cherry loudspeaker Cherry (fruit)
(show image)
VITAS800 Vitas 800 Cherry 0.00
(excl. VAT)
0 (incl. VAT)
Heco

Heco Vitas 300 Black loudspeaker
(show image)
VITAS300 Vitas 300 Black 0.00
(excl. VAT)
0 (incl. VAT)
Heco

Heco Vitas 200 Beech loudspeaker
(show image)
VITAS200 Vitas 200 Beech 0.00
(excl. VAT)
0 (incl. VAT)