location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Port Replicator USB 2.0

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Port Replicator USB 2.0
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P9.06308.A10 show
Show alternative article codes used in the online market place
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 168389
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 May 2023 14:11:49
The date of the most recent change of the data-sheet in Icecat's system
Long product name Acer Port Replicator USB 2.0 :
The short editorial description of Acer Port Replicator USB 2.0

Port Replicator USB 2.0
More>>>
Acer Port Replicator USB 2.0:
The official marketing text of Acer Port Replicator USB 2.0 as supplied by the manufacturer

2 USB type A 2.0 version
1 DB9 serial port
1 DB25 bidirectional parallel port
2 PS/2 ports Keyboard & Mouse
1 10-Base T/RJ45 Ethernet port

Increasing the potential of your Notebook some times means to have a lot of cables on his desk. An universal solution for all models of Notebooks is the AcerEasyPort USB: with only one movement you will have all the pontential of a desktop.

Short summary description Acer Port Replicator USB 2.0:
This short summary of the Acer Port Replicator USB 2.0 data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Port Replicator USB 2.0, 10.6 x 2.76 x 1.18" (270 x 70 x 30 mm)

Long summary description Acer Port Replicator USB 2.0:
This is an auto-generated long summary of Acer Port Replicator USB 2.0 based on the first three specs of the first five spec groups.

Acer Port Replicator USB 2.0. Dimensions (WxDxH): 10.6 x 2.76 x 1.18" (270 x 70 x 30 mm)

Ports & interfaces
USB 2.0 ports quantity *
2
Parallel ports quantity
1
Serial ports quantity
1
PS/2 ports quantity
2
Network
Ethernet LAN (RJ-45) ports
1
Other features
Dimensions (WxDxH)
10.6 x 2.76 x 1.18" (270 x 70 x 30 mm)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)