location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Micro Vault Excellence 1GB USB flash drive USB Type-A

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Micro Vault Excellence 1GB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USM1GREX
Category:
Also known as a USB stick or a USB pen, these are small devices with a USB connector which can be connected to a computer or other electronic device and used to store data.
USB Flash Drives Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27342
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2019 07:46:44
The date of the most recent change of the data-sheet in Icecat's system
Long product name Sony Micro Vault Excellence 1GB USB flash drive USB Type-A :
The short editorial description of Sony Micro Vault Excellence 1GB USB flash drive USB Type-A

Micro Vault Excellence 1GB
More>>>
Sony Micro Vault Excellence 1GB USB flash drive USB Type-A:
The official marketing text of Sony Micro Vault Excellence 1GB USB flash drive USB Type-A as supplied by the manufacturer

Micro Vault Excellence, as high-end portable storage solution, is ideally suited to plug into a laptop USB port. It features the highest transfer speed of the market in a beige, slim line design with retractable USB connector and qualitative packaging.

- Plug'n Play USB interface requires no driver software.
- High-speed USB 2.0 and USB 1.1 compatible.
- Delivered with Virtual Expander software, a user friendly data compression software to store up to 3 times more data on your Micro Vault USB key.
- Ultra compact and beige shiny design with retractable USB connector.

Short summary description Sony Micro Vault Excellence 1GB USB flash drive USB Type-A:
This short summary of the Sony Micro Vault Excellence 1GB USB flash drive USB Type-A data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Micro Vault Excellence 1GB, 1 GB, USB Type-A, 28 MB/s

Long summary description Sony Micro Vault Excellence 1GB USB flash drive USB Type-A:
This is an auto-generated long summary of Sony Micro Vault Excellence 1GB USB flash drive USB Type-A based on the first three specs of the first five spec groups.

Sony Micro Vault Excellence 1GB. Capacity: 1 GB, Device interface: USB Type-A, Read speed: 28 MB/s, Write speed: 18 MB/s

Performance
Capacity *
1 GB
Device interface *
USB Type-A
Performance
Read speed
28 MB/s
Write speed
18 MB/s
Compatible operating systems
Windows 98/98SE/Me/2000/XP Mac OS 9+
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 07:25:23
Uk has collected 1 expert review for Sony Micro Vault Excellence 1GB USB flash drive USB Type-A and the rating is 70 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
70%
Source Review comments Score
theregister.co.uk
Updated:
2011-10-04 07:25:23
Sony bundles a capacity doubler utility, but that shouldn't detract from the fact that this is pricey for an 8GB drive.
70%
Brand Image Article code product Stock Price from
Sony MicroVault USB Storage Media (32 MB) USB flash drive 0.32 GB USB Type-A Sony MicroVault USB Storage Media (32 MB) USB flash drive 0.32 GB USB Type-A
(show image)
USM32U20 MicroVault USB Storage Media (32 MB) 0.00
(excl. VAT)
0 (incl. VAT)