location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo - ThinkVision E500 Lamp projector lamp 200 W P-VIP

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Projector Lamp - ThinkVision E500 Lamp
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
73P4954 show
Show alternative article codes used in the online market place
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 190814
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Nov 2017 03:26:09
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: Three month.
Long product name Lenovo - ThinkVision E500 Lamp projector lamp 200 W P-VIP :
The short editorial description of Lenovo - ThinkVision E500 Lamp projector lamp 200 W P-VIP

Projector Lamp - ThinkVision E500 Lamp
More>>>
Lenovo - ThinkVision E500 Lamp projector lamp 200 W P-VIP:
The official marketing text of Lenovo - ThinkVision E500 Lamp projector lamp 200 W P-VIP as supplied by the manufacturer

The ThinkVision projector lamp for the ThinkVision E500 Projector is built specifically for your ThinkVision projector and delivers a bright 1600 Lumens. Don't get caught in the dark, without a spare lamp.

Short summary description Lenovo - ThinkVision E500 Lamp projector lamp 200 W P-VIP:
This short summary of the Lenovo - ThinkVision E500 Lamp projector lamp 200 W P-VIP data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Projector Lamp - ThinkVision E500 Lamp, P-VIP, 200 W, 2000 h

Long summary description Lenovo - ThinkVision E500 Lamp projector lamp 200 W P-VIP:
This is an auto-generated long summary of Lenovo - ThinkVision E500 Lamp projector lamp 200 W P-VIP based on the first three specs of the first five spec groups.

Lenovo Projector Lamp - ThinkVision E500 Lamp. Lamp type: P-VIP, Bulb power: 200 W, Service life of lamp: 2000 h

Features
Service life of lamp
2000 h
Features
Bulb power *
200 W
Lamp type
P-VIP
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)