STABILO logo

STABILO worker+ medium Stick pen Red 1 pc(s)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44205
Info modified on:
11 Mar 2024, 10:23:03
Long product name STABILO worker+ medium Stick pen Red 1 pc(s):

Worker, 0.5mm

STABILO worker+ medium Stick pen Red 1 pc(s):

- The rollerball for professional users with particularly high requirements.
- High-quality rollerball for an extremely smooth writing feel.
- Progressive liquid-ink technology.
- Indestructible tip glides quickly across the paper.
- Essential for professional writers who must always be able to rely on their pens.
- Non-slip surface over the entire shaft.
- With ink level indicator.
- Line width 0.5 mm (medium) / 0.3mm (fine).
- Available in the 4 most commonly used colours.

Short summary description STABILO worker+ medium Stick pen Red 1 pc(s):

STABILO worker+ medium, Stick pen, Orange, Red, Red, 0.0197" (0.5 mm), Medium, Ambidextrous

Long summary description STABILO worker+ medium Stick pen Red 1 pc(s):

STABILO worker+ medium. Construction type: Stick pen, Product color: Orange, Red, Writing colors: Red. Package width: 0.394" (10 mm), Package depth: 5.63" (143 mm), Package height: 0.394" (10 mm). Quantity per pack: 1 pc(s)

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.