location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Seagate CompactFlash Photo Hard Drive 4 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate Check ‘Seagate’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CompactFlash Photo Hard Drive 4 GB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST640211FX
Category:
Flash memory comes in different types and is used by all kinds of products, e.g. cameras, MP3-players, telephones. The great advantage of flash memory is that it has no moving parts, so it is shock resistant and hardly wears. It is also very small and very light, which makes it perfect for use in portable digital devices.
Memory Cards Check ‘Seagate’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Seagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28630
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Seagate CompactFlash Photo Hard Drive 4 GB :
The short editorial description of Seagate CompactFlash Photo Hard Drive 4 GB

CompactFlash Photo Hard Drive 4 GB, 3600 RPM
More>>>
Seagate CompactFlash Photo Hard Drive 4 GB:
The official marketing text of Seagate CompactFlash Photo Hard Drive 4 GB as supplied by the manufacturer

The superior choice for digital photography

This high-capacity storage solution is perfect for professional and enthusiast photographers. Available in 4.0GB and 8.0GB capacities, you can quickly store thousands of high-resolution photos without changing the card.
- With their rugged design and world-renowned Seagate quality, you can count on data integrity and protection from drops and falls.
- Ultra-fast 3600-RPM drives with 2-Mbyte cache ensure high transfer rates for time-saving copy and download.
- At industry-leading capacities, these 4.0GB and 8.0GB drives are the most cost-effective solution for demanding professional photography.
- Compatible with a wide and growing range of CF Type II, FAT32-formatted digital cameras, including Canon, Kodak, Konica Minolta, Nikon, Olympus and more.
- Worry-free, one-year warranty covers all parts and labor.

World’s largest manufacturer of disc drives
These high-capacity CF+ Type II CompactFlash Photo Hard Drives are the superior solution for high-volume, high-resolution digital photography.

High-speed drive technology
Ultra-fast 3600-RPM drives deliver optimal performance for digital cameras, gaming devices, PDAs and more.

Seagate quality
Seagate hard drives lead the industry in high performance, powerful features and unsurpassed reliability. There’s no better way to store and work with all your digital photographs.

Rugged and durable
Built to last, inside and out, so your drive and data are protected, even under demanding conditions.

Worry-free, one-year warranty
Full guarantee covers all parts and labor.

Short summary description Seagate CompactFlash Photo Hard Drive 4 GB:
This short summary of the Seagate CompactFlash Photo Hard Drive 4 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Seagate CompactFlash Photo Hard Drive 4 GB, 1.65" (42 mm), 1.42" (36 mm), 0.197" (5 mm)

Long summary description Seagate CompactFlash Photo Hard Drive 4 GB:
This is an auto-generated long summary of Seagate CompactFlash Photo Hard Drive 4 GB based on the first three specs of the first five spec groups.

Seagate CompactFlash Photo Hard Drive 4 GB. Width: 1.65" (42 mm), Depth: 1.42" (36 mm), Height: 0.197" (5 mm)

Weight & dimensions
Width
1.65" (42 mm)
Weight & dimensions
Depth
1.42" (36 mm)
Height
0.197" (5 mm)
Brand Image Article code product Stock Price from
Seagate CompactFlash Photo Hard Drive 8 GB Seagate CompactFlash Photo Hard Drive 8 GB
(show image)
ST68022FX CompactFlash Photo Hard Drive 8 GB 0.00
(excl. VAT)
0 (incl. VAT)
Seagate CompactFlash Photo Hard Drive 4 GB Seagate CompactFlash Photo Hard Drive 4 GB
(show image)
ST64022FX CompactFlash Photo Hard Drive 4 GB 0.00
(excl. VAT)
0 (incl. VAT)
Seagate CompactFlash Photo Hard Drive 4 GB Seagate CompactFlash Photo Hard Drive 4 GB
(show image)
ST640211CF CompactFlash Photo Hard Drive 4 GB 0.00
(excl. VAT)
0 (incl. VAT)
Seagate CompactFlash Photo Hard Drive 8 GB Seagate CompactFlash Photo Hard Drive 8 GB
(show image)
ST68022CF CompactFlash Photo Hard Drive 8 GB 0.00
(excl. VAT)
0 (incl. VAT)
Seagate CompactFlash Photo Hard Drive 8 GB Seagate CompactFlash Photo Hard Drive 8 GB
(show image)
ST68022C-RK CompactFlash Photo Hard Drive 8 GB 0.00
(excl. VAT)
0 (incl. VAT)
Seagate CompactFlash Photo Hard Drive 4 GB Seagate CompactFlash Photo Hard Drive 4 GB
(show image)
ST64022CF CompactFlash Photo Hard Drive 4 GB 0.00
(excl. VAT)
0 (incl. VAT)