location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vertiv SPC 16-port device power distribution unit (PDU) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vertiv Check ‘Vertiv’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SPC 16-port device
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SPC1620V2-202
Category:
A power distribution unit (PDU) is a device with multiple outputs designed to distribute electric power, especially to racks of computers and networking equipment located within a data center.
Power Distribution Units (PDUs) Check ‘Vertiv’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vertiv: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70820
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:55:26
The date of the most recent change of the data-sheet in Icecat's system
Long product name Vertiv SPC 16-port device power distribution unit (PDU) Black :
The short editorial description of Vertiv SPC 16-port device power distribution unit (PDU) Black

Avocent SPC1620 Vertical Power Control Device, 16-port, 208-240V 13 AMP
More>>>
Vertiv SPC 16-port device power distribution unit (PDU) Black:
The official marketing text of Vertiv SPC 16-port device power distribution unit (PDU) Black as supplied by the manufacturer

The 16-port SPC1620 power management over IP device monitors and manages power to your business-critical servers and other data centre network devices. The SPC power distribution unit delivers advanced power management and security, enhanced security options, including password protection, port-specific access rights and port groupings. The CCM console management appliance adds authentication and multiple levels of data encryption for advanced user security.

Short summary description Vertiv SPC 16-port device power distribution unit (PDU) Black:
This short summary of the Vertiv SPC 16-port device power distribution unit (PDU) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Vertiv SPC 16-port device, Black, 1 x RJ45 16 x NEMA 5-20R, NEMA 5-20R, US & Canada (cTUVus & FCC mark), European Union (CE), Germany (GS), Japan (VCCI), 2.4 x 1.75 x 63.7" (60.9 x 44.5 x 1619.2 mm), 13.5 lbs (6.12 kg), -15 - 55 °C

Long summary description Vertiv SPC 16-port device power distribution unit (PDU) Black:
This is an auto-generated long summary of Vertiv SPC 16-port device power distribution unit (PDU) Black based on the first three specs of the first five spec groups.

Vertiv SPC 16-port device. Product color: Black. Output connections: 1 x RJ45 16 x NEMA 5-20R, NEMA 5-20R. Certification: US & Canada (cTUVus & FCC mark), European Union (CE), Germany (GS), Japan (VCCI). Dimensions (WxDxH): 2.4 x 1.75 x 63.7" (60.9 x 44.5 x 1619.2 mm), Weight: 13.5 lbs (6.12 kg)

Design
Product color
Black
Ports & interfaces
Output connections
1 x RJ45 16 x NEMA 5-20R, NEMA 5-20R
Features
Certification
US & Canada (cTUVus & FCC mark), European Union (CE), Germany (GS), Japan (VCCI)
Weight & dimensions
Dimensions (WxDxH)
2.4 x 1.75 x 63.7" (60.9 x 44.5 x 1619.2 mm)
Weight
13.5 lbs (6.12 kg)
Operational conditions
Operating temperature (T-T)
-15 - 55 °C
Storage temperature (T-T)
-40 - 85 °C
Operating relative humidity (H-H)
10 - 90%