EMC logo

EMC Retrospect for Windows 7.5 Disk-to-Disk Edition 1 license(s) Backup / Recovery

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52993
Info modified on:
07 Mar 2024, 15:34:52
Long product name EMC Retrospect for Windows 7.5 Disk-to-Disk Edition 1 license(s) Backup / Recovery:

Retrospect for Windows 7.5 Disk-to-Disk Edition

EMC Retrospect for Windows 7.5 Disk-to-Disk Edition 1 license(s) Backup / Recovery:

EMC® Retrospect® 7.5 for Windows is designed to deliver automated, reliable, cost-effective protection for small and medium businesses (SMBs) and the distributed enterprise. Retrospect has won numerous awards and broad industry acclaim by addressing the unique challenges faced by SMBs and distributed enterprises in these critical areas:

- Protects servers, business-critical applications, desktops, and notebooks
- Backs up Windows, Macintosh, Linux, Solaris, and NetWare computers to a Windows computer
- Easy to set up and manage
- No need for weekly full backups
- Simplified management of backup media
- Disk-to-disk-to-tape backups
- Highest level of security for backup media
- Disaster recovery

Disk-to-Disk Edition

Computers that run Retrospect

- A single server running Windows 2000 Server or Advanced Server (SP2 or greater); Windows Server 2003 Standard or Enterprise editions (32-bit and x64); Windows NT 4.0 Server (SP6 or greater); Windows Server 2003 R2; Windows Storage Server 2003
- A single server running Microsoft Small Business Server 4.5, 2000, or 2003
- A single desktop or notebook computer running Windows XP (32-bit and x64), Windows 2000 Professional, Windows NT 4.0 Workstation, Windows 98/Me

Backup devices supported by Retrospect

- Hard drives, NAS devices, CD/DVD devices

Short summary description EMC Retrospect for Windows 7.5 Disk-to-Disk Edition 1 license(s) Backup / Recovery:

EMC Retrospect for Windows 7.5 Disk-to-Disk Edition, Backup / Recovery, Box, 1 license(s), English, Intel Pentium 1.5 GHz, 512 MB

Long summary description EMC Retrospect for Windows 7.5 Disk-to-Disk Edition 1 license(s) Backup / Recovery:

EMC Retrospect for Windows 7.5 Disk-to-Disk Edition. Type: Backup / Recovery, Software type: Box, License quantity: 1 license(s). Minimum processor: Intel Pentium 1.5 GHz, Minimum RAM: 512 MB, Minimum storage drive space: 5000 MB. Media types supported: CD. Platform: PC

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.