Elo Touch Solutions logo

Elo Touch Solutions 1902L 19" LCD 235 cd/m² Black Touchscreen

Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60983
Info modified on:
09 Apr 2024, 13:28:14
Long product name Elo Touch Solutions 1902L 19" LCD 235 cd/m² Black Touchscreen:

19" TouchPro PCAP 10 Touch, 1280 x 1024 px, 5:4, 1000:1, 235 cd/m², 2 x 2 W, VGA, HDMI, USB, IPX1

Short summary description Elo Touch Solutions 1902L 19" LCD 235 cd/m² Black Touchscreen:

Elo Touch Solutions 1902L, 19", LCD, 1280 x 1024 pixels

Long summary description Elo Touch Solutions 1902L 19" LCD 235 cd/m² Black Touchscreen:

Elo Touch Solutions 1902L. Display diagonal: 19", Display technology: LCD, Display resolution: 1280 x 1024 pixels, Display brightness: 235 cd/m², Touchscreen. Product color: Black

Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.