location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust Notebook Power Adapter PW-1350p power adapter/inverter Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Notebook Power Adapter PW-1350p
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14774
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25012
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2024 14:06:32
The date of the most recent change of the data-sheet in Icecat's system
Long product name Trust Notebook Power Adapter PW-1350p power adapter/inverter Silver :
The short editorial description of Trust Notebook Power Adapter PW-1350p power adapter/inverter Silver

14774 - Notebook Power Adapter PW-1350p
More>>>
Trust Notebook Power Adapter PW-1350p power adapter/inverter Silver:
The official marketing text of Trust Notebook Power Adapter PW-1350p power adapter/inverter Silver as supplied by the manufacturer

-Universal, 120 Watt notebook power adapter for use in 58 countries, including Europe, UK and USA.
-Equipped with 6 different notebook connectors and selectable power output to assure compatibility with most notebook models.
-Switchable 15/16/18/19/20 Volt [6A] and 22/24 Volt [5A] DC output
-Automatically switches to the correct input voltage 100-240V AC (50/60 Hz), works almost anywhere in the world.
-Protected against overload, short circuit and overheating (processor controlled).

Short summary description Trust Notebook Power Adapter PW-1350p power adapter/inverter Silver:
This short summary of the Trust Notebook Power Adapter PW-1350p power adapter/inverter Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Trust Notebook Power Adapter PW-1350p, Silver, 2.56 x 1.5 x 6.69" (65 x 38 x 170 mm)

Long summary description Trust Notebook Power Adapter PW-1350p power adapter/inverter Silver:
This is an auto-generated long summary of Trust Notebook Power Adapter PW-1350p power adapter/inverter Silver based on the first three specs of the first five spec groups.

Trust Notebook Power Adapter PW-1350p. Product color: Silver. Dimensions (WxDxH): 2.56 x 1.5 x 6.69" (65 x 38 x 170 mm)

Design
Product color *
Silver
Other features
Dimensions (WxDxH)
2.56 x 1.5 x 6.69" (65 x 38 x 170 mm)
Brand Image Article code product Stock Price from
Trust 130W Notebook Power Adapter PW-2130 power adapter/inverter Black Trust 130W Notebook Power Adapter PW-2130 power adapter/inverter Black
(show image)
16423 130W Notebook Power Adapter PW-2130 0.00
(excl. VAT)
0 (incl. VAT)
Trust PSP Power Adapter PW-2995p power adapter/inverter Black Trust PSP Power Adapter PW-2995p power adapter/inverter Black
(show image)
14785 PSP Power Adapter PW-2995p 0.00
(excl. VAT)
0 (incl. VAT)
Trust PSP Car Charger USB PW-2993p power adapter/inverter Black Trust PSP Car Charger USB PW-2993p power adapter/inverter Black
(show image)
14787 PSP Car Charger USB PW-2993p 0.00
(excl. VAT)
0 (incl. VAT)
Trust Car Charger for iPod PW-2883p power adapter/inverter White Trust Car Charger for iPod PW-2883p power adapter/inverter White
(show image)
14784 Car Charger for iPod PW-2883p 0.00
(excl. VAT)
0 (incl. VAT)
Trust Power Adapter for iPod PW-2885 power adapter/inverter White Trust Power Adapter for iPod PW-2885 power adapter/inverter White
(show image)
14782 Power Adapter for iPod PW-2885 0.00
(excl. VAT)
0 (incl. VAT)