location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu Slipcover equipment case Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Slipcover
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26391-F119-L57
Category:
Cases for storing pieces of equipment such as cameras, laptops, tripods.
Equipment Cases Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 134837
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jan 2018 07:41:25
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu Slipcover equipment case Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Material: Nylon
  • - Black
  • - 1.94 oz (55 g)
Long product name Fujitsu Slipcover equipment case Black :
The short editorial description of Fujitsu Slipcover equipment case Black

Slipcover
More>>>
Fujitsu Slipcover equipment case Black:
The official marketing text of Fujitsu Slipcover equipment case Black as supplied by the manufacturer

Save keeping and carrying of modular bay devices such as second hard disk drive, second battery or optical drives.

Short summary description Fujitsu Slipcover equipment case Black:
This short summary of the Fujitsu Slipcover equipment case Black data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu Slipcover, Nylon, 1.94 oz (55 g), Black

Long summary description Fujitsu Slipcover equipment case Black:
This is an auto-generated long summary of Fujitsu Slipcover equipment case Black based on the first three specs of the first five spec groups.

Fujitsu Slipcover. Material: Nylon. Weight: 1.94 oz (55 g). Product color: Black

Features
Product color *
Black
Material *
Nylon
Weight & dimensions
Width
5.71" (145 mm)
Depth
5.71" (145 mm)
Height
0.787" (20 mm)
Weight
1.94 oz (55 g)