location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu Memory 2GB 2x1GB FBD533 PC2-4200F d ECC memory module DDR2 533 MHz

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Memory 2GB 2x1GB FBD533 PC2-4200F d ECC
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-F3313-L522
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84555
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu Memory 2GB 2x1GB FBD533 PC2-4200F d ECC memory module DDR2 533 MHz
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2 GB DDR2 533 MHz
  • - 2 x 1 GB
  • - ECC
Long product name Fujitsu Memory 2GB 2x1GB FBD533 PC2-4200F d ECC memory module DDR2 533 MHz :
The short editorial description of Fujitsu Memory 2GB 2x1GB FBD533 PC2-4200F d ECC memory module DDR2 533 MHz

Memory 2GB 2x1GB FBD533 PC2-4200F d ECC
More>>>
Fujitsu Memory 2GB 2x1GB FBD533 PC2-4200F d ECC memory module DDR2 533 MHz:
The official marketing text of Fujitsu Memory 2GB 2x1GB FBD533 PC2-4200F d ECC memory module DDR2 533 MHz as supplied by the manufacturer

With new high-performance applications hitting the market daily, it's inevitable that you'll want to boost your notebook's performance sooner or later. Upgrade your memory and experience the difference.

Short summary description Fujitsu Memory 2GB 2x1GB FBD533 PC2-4200F d ECC memory module DDR2 533 MHz:
This short summary of the Fujitsu Memory 2GB 2x1GB FBD533 PC2-4200F d ECC memory module DDR2 533 MHz data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu Memory 2GB 2x1GB FBD533 PC2-4200F d ECC, 2 GB, 2 x 1 GB, DDR2, 533 MHz

Long summary description Fujitsu Memory 2GB 2x1GB FBD533 PC2-4200F d ECC memory module DDR2 533 MHz:
This is an auto-generated long summary of Fujitsu Memory 2GB 2x1GB FBD533 PC2-4200F d ECC memory module DDR2 533 MHz based on the first three specs of the first five spec groups.

Fujitsu Memory 2GB 2x1GB FBD533 PC2-4200F d ECC. Internal memory: 2 GB, Memory layout (modules x size): 2 x 1 GB, Internal memory type: DDR2, Memory clock speed: 533 MHz, ECC

Features
Internal memory *
2 GB
Memory layout (modules x size) *
2 x 1 GB
Features
Internal memory type *
DDR2
Memory clock speed *
533 MHz
ECC *
Yes
Country Distributor
United Kingdom 1 distributor(s)