location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu Ethernet Controller 2x1Gbit 1024 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ethernet Controller 2x1Gbit
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-F3228-L1
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102781
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2019 12:21:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu Ethernet Controller 2x1Gbit 1024 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wired
  • - PCI Express
  • - 1024 Mbit/s
Long product name Fujitsu Ethernet Controller 2x1Gbit 1024 Mbit/s :
The short editorial description of Fujitsu Ethernet Controller 2x1Gbit 1024 Mbit/s

Ethernet Controller 2x1Gbit
More>>>
Fujitsu Ethernet Controller 2x1Gbit 1024 Mbit/s:
The official marketing text of Fujitsu Ethernet Controller 2x1Gbit 1024 Mbit/s as supplied by the manufacturer

Conserve valuable PCI Express (PCIe) server slots while adding multi-port Gigabit Ethernet capability with the Intel PRO/1000 PT Dual Port Server Adapter. The dedicated input/output (I/O) bandwidth of PCIe ensures priority performance on each port - without bus sharing - for Gigabit Ethernet connectivity in Category-5 networks. Additionally, the Intel PRO/ 1000 PT Dual Port Server Adapter is designed to provide high performance in multi-processor systems by efficiently balancing network loads across multiple Central Processing Units (CPUs) when used with Receive-Side Scaling from Microsoft or Scalable I/O on Linux. The Intel PRO/1000 PT Dual Port Server Adapter represents the fifth generation of Intel network adapters for Gigabit Ethernet, and features 10/100/ 1000 Mbps self-configuration for compatibility with mixed-speed network devices. For easy installation and management, all Intel PRO Network Connections are supported by Intel PRO Intelligent Install and the new Intel PROSet Utility for Microsoft Device Manager. Intel PROSet simplifies adapter installation and gives you point-and-click power to configure and manage all your Intel PRO Network Connections for connectivity you can count on.

Short summary description Fujitsu Ethernet Controller 2x1Gbit 1024 Mbit/s:
This short summary of the Fujitsu Ethernet Controller 2x1Gbit 1024 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu Ethernet Controller 2x1Gbit, Wired, PCI Express, 1024 Mbit/s

Long summary description Fujitsu Ethernet Controller 2x1Gbit 1024 Mbit/s:
This is an auto-generated long summary of Fujitsu Ethernet Controller 2x1Gbit 1024 Mbit/s based on the first three specs of the first five spec groups.

Fujitsu Ethernet Controller 2x1Gbit. Connectivity technology: Wired, Host interface: PCI Express. Maximum data transfer rate: 1024 Mbit/s

Ports & interfaces
Connectivity technology *
Wired
Host interface *
PCI Express
Network
Maximum data transfer rate *
1024 Mbit/s
Ethernet LAN
Yes
LAN controller
Intel 82572GI
Design
Form factor
Plug-in
Certification
FCC B, CE, UL, VCCI, C-Tick, BSMI, MIC, FCC B, CE, UL, VCCI, C-Tick, BSMI, MIC, RoHS
Operational conditions
Operating temperature (T-T)
0 - 55 °C
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
0.866" (22 mm)
Depth
5.08" (129 mm)
Height
4.72" (120 mm)
Other features
Compliance industry standards
IEEE 802.3u, IEEE 802.3z, IEEE 802.1Q, IEEE 802.3ab, IEEE 802.1p, IEEE 802.3x, IEEE 802.3ad (LACP), WfM 2.0
Management protocols
SNMP, DMI 2.0
Ports quantity
2
Country Distributor
United Kingdom 1 distributor(s)