location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

AMD Athlon™ 64 X2 4800+ processor 2.4 GHz 2 MB L2 Box

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AMD Check ‘AMD’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Athlon™ 64 X2 4800+
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ADA4800CSBOX
Category:
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn't have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
Processors Check ‘AMD’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AMD: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44289
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points AMD Athlon™ 64 X2 4800+ processor 2.4 GHz 2 MB L2 Box
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Athlon 2.4 GHz
  • - 2 MB L2 Socket AM2
  • - 90 nm 89 W
  • - Box
Long product name AMD Athlon™ 64 X2 4800+ processor 2.4 GHz 2 MB L2 Box :
The short editorial description of AMD Athlon™ 64 X2 4800+ processor 2.4 GHz 2 MB L2 Box

Athlon™ 64 X2 Dual-Core 4800+, Socket AM2, Box
More>>>
Short summary description AMD Athlon™ 64 X2 4800+ processor 2.4 GHz 2 MB L2 Box:
This short summary of the AMD Athlon™ 64 X2 4800+ processor 2.4 GHz 2 MB L2 Box data-sheet is auto-generated and uses the product title and the first six key specs.

AMD Athlon™ 64 X2 4800+, AMD Athlon, Socket AM2, 90 nm, AMD, 2.4 GHz, 2 MB

Long summary description AMD Athlon™ 64 X2 4800+ processor 2.4 GHz 2 MB L2 Box:
This is an auto-generated long summary of AMD Athlon™ 64 X2 4800+ processor 2.4 GHz 2 MB L2 Box based on the first three specs of the first five spec groups.

AMD Athlon™ 64 X2 4800+. Processor family: AMD Athlon, Processor socket: Socket AM2, Processor lithography: 90 nm. L1 cache: 0.25 MB

Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 03:08:41
Uk has collected 4 expert reviews for AMD Athlon™ 64 X2 4800+ processor 2.4 GHz 2 MB L2 Box and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
pcstats.com
Updated:
2011-07-30 03:08:40
Today the money is with 65nm SOI processor manufacturing, and with the AMD Athlon64 X2 4800+ the company has finally done the die shrink.
84%
Bcchardware.com
Updated:
2011-07-30 03:08:41
AMD has been struggling lately due to the overwhelming success of Intels Core 2 Duo series of processor for the desktop and mobile market. Intel successfully made the move to a 65nm manufacturing process many months ago, and it appears that AMD is...
Good Good Price/Performance, Overclocks well, Stock speed power consumption a mere 65W, Good choice for enthusiasts that want 6000+ performance with a smaller price tag.
Bad Reported slower cache latency, 65nm process doesnt add anything exciting...
Bottom line We didnt publish any benchmarks of the processor overclock because they are almost identical to the 6000+ X2 processor that we reviewed last month. At 3.0GHz (6000+ Stock, 4800+ O/C) we see performance numbers that are so close, it is too boring to...
80%
xbitlabs.com
Updated:
2011-07-30 03:08:41
It’s exactly one year since the first processor manufactured with 65nm technology was released. Intel pioneered the use of the new tech process on the borderline of the years of 2005 and 2006 with its Presler core that implemented the NetBurst archi...
Bottom line The new 65nm Brisbane core can’t provoke a revolution on the CPU market. From an ordinary user’s point of view, the processors based on the new core differ but little from their predecessors. The new core doesn’t feature any improvements...
0%
firingsquad.com
Updated:
2011-07-30 03:08:41
Often times when discussing CPUs, features such as the clock speed, number of cores, L2 cache size, and system bus/memory speeds are most frequently mentioned. But one trait that’s often overlooked is the manufacturing process.For a CPU manufacturer li...
0%
Brand Image Article code product Stock Price from
AMD

AMD Athlon™ 64 X2 5200+ Socket AM2 processor 2.6 GHz 2 MB L2
(show image)
ADA5200IAA6CZ Athlon™ 64 X2 5200+ Socket AM2 0.00
(excl. VAT)
0 (incl. VAT)
AMD

AMD Athlon™ 64 X2 3800+ Socket AM2 processor 2 GHz 1 MB L2
(show image)
ADO3800IAA5CU/ADO380 Athlon™ 64 X2 3800+ Socket AM2 0.00
(excl. VAT)
0 (incl. VAT)
AMD

AMD Athlon™ 64 X2 5000+ Socket AM2 processor 2.6 GHz 1 MB L2
(show image)
ADA5000IAA5CS/CU Athlon™ 64 X2 5000+ Socket AM2 0.00
(excl. VAT)
0 (incl. VAT)
AMD

AMD Athlon™ 64 X2 3800+ Socket AM2 Box processor 2 GHz 1 MB L2
(show image)
ADO3800CUBOX/CSBOX Athlon™ 64 X2 3800+ Socket AM2 Box 0.00
(excl. VAT)
0 (incl. VAT)
AMD

AMD Athlon™ 64 X2 5000+ Socket AM2 Box processor 2.6 GHz 1 MB L2
(show image)
ADA5000CUBOX/CSBOX Athlon™ 64 X2 5000+ Socket AM2 Box 0.00
(excl. VAT)
0 (incl. VAT)
AMD

AMD Athlon™ 64 X2 5000+ Socket AM2 processor 2.6 GHz 1 MB L2
(show image)
ADA5000IAA5CS Athlon™ 64 X2 5000+ Socket AM2 0.00
(excl. VAT)
0 (incl. VAT)
AMD

AMD Athlon™ 64 X2 5200+ Socket AM2 processor 2.6 GHz 2 MB L2
(show image)
ADA5200IAA6CS Athlon™ 64 X2 5200+ Socket AM2 0.00
(excl. VAT)
0 (incl. VAT)
AMD

AMD Athlon™ 64 X2 3800+ Socket AM2 processor 2 GHz 1 MB L2
(show image)
ADO3800IAA5CS Athlon™ 64 X2 3800+ Socket AM2 0.00
(excl. VAT)
0 (incl. VAT)
AMD

AMD Athlon™ 64 X2 4200+ Socket AM2 processor 2.2 GHz 1 MB L2
(show image)
ADO4200IAA5CU Athlon™ 64 X2 4200+ Socket AM2 0.00
(excl. VAT)
0 (incl. VAT)
AMD

AMD Athlon™ 64 X2 3800+ Socket AM2 processor 2 GHz 1 MB L2
(show image)
ADO3800IAA5CU Athlon™ 64 X2 3800+ Socket AM2 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)