location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

AMD Athlon 64 3800+ processor 2.4 GHz 0.512 MB L2 Box

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AMD Check ‘AMD’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Athlon 64 3800+
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ADA3800CNBOX
Category:
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn't have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
Processors Check ‘AMD’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AMD: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34676
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points AMD Athlon 64 3800+ processor 2.4 GHz 0.512 MB L2 Box
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Athlon 2.4 GHz
  • - 0.512 MB L2 Socket AM2
  • - 90 nm 62 W
  • - Box
Long product name AMD Athlon 64 3800+ processor 2.4 GHz 0.512 MB L2 Box :
The short editorial description of AMD Athlon 64 3800+ processor 2.4 GHz 0.512 MB L2 Box

Athlon64 3800+, Socket AM2, Box
More>>>
Short summary description AMD Athlon 64 3800+ processor 2.4 GHz 0.512 MB L2 Box:
This short summary of the AMD Athlon 64 3800+ processor 2.4 GHz 0.512 MB L2 Box data-sheet is auto-generated and uses the product title and the first six key specs.

AMD Athlon 64 3800+, AMD Athlon, Socket AM2, 90 nm, AMD, 2.4 GHz, 0.512 MB

Long summary description AMD Athlon 64 3800+ processor 2.4 GHz 0.512 MB L2 Box:
This is an auto-generated long summary of AMD Athlon 64 3800+ processor 2.4 GHz 0.512 MB L2 Box based on the first three specs of the first five spec groups.

AMD Athlon 64 3800+. Processor family: AMD Athlon, Processor socket: Socket AM2, Processor lithography: 90 nm. L1 cache: 0.125 MB

Source Testseek summary Average rating
Reviews
Updated:
2013-09-27 00:52:38
Uk has collected 14 expert reviews for AMD Athlon 64 3800+ processor 2.4 GHz 0.512 MB L2 Box and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
techradar.com
Updated:
2013-09-27 00:52:32
Life is tough for the 3800 plus. This is the single-core, non-X2 variant of the 3800 which boasts a lone cache memory pool of just 512K and runs at 2.4GHz. And very definitely not to be confused with the Athlon 64 X2 3800 dual-core processor. The 3800...
Good Reasonable price...
Bad Woeful performance...
Bottom line Life is tough for the 3800 plus. This is the single-core, non-X2 variant of the 3800 which boasts a lone cache memory pool of just 512K and runs at 2.4GHz. And very definitely not to be confused with the Athlon 64 X2 3800 dual-core processor. The 3800...
50%
goodgearguide.com.au
Updated:
2013-09-27 00:52:32
At this point in time a single-core CPU should only be considered by those on a tight budget or with limited requirements. While many single-core CPU models including the Athlon 64 3800+ are suitable for gaming, everyday computing, MP3 encoding and eve...
Good Cheap...
Bad Single core The Final Word At this point in time a single-core CPU should only be considered by those on a tight budget or with limited requirements. While many single-core CPU models including the Athlon 64 3800+ are suitable for gaming, everyday comp...
Bottom line At this point in time a single-core CPU should only be considered by those on a tight budget or with limited requirements. While many single-core CPU models including the Athlon 64 3800+ are suitable for gaming, everyday computing, MP3 encoding and eve...
60%
tbreak.ae
Updated:
2016-12-29 09:54:55
The Athlon64 CPU was one of AMDs most important products and, for good reasons, it has been quite successful since its launch late last year. At that time, AMD released the Socket 940 based AthlonFX CPU as well as the Socket 754 based Athlon64 CPU. Th...
Bottom line The biggest advantage of these new CPUs from AMD is that they utilize the dual memory channel and don’t need registered memory modules. Speed differences are 200MHz higher from the previous models while we were successfully able to overclock the FX5...
0%
Computerpoweruser.com
Updated:
2013-09-27 00:52:32
AMD Athlon 64 3800+ EE/SS & Athlon 64 4600+ EE The wattage gap between gaming and standard desktop PCs is widening. Multiple video cards, ultra-speedy CPUs, watercooling equipment, and sometimes bragging rights send gamers in search of 1,000W PSUs, whi...
0%
bayreviews.com
Updated:
2013-09-27 00:52:33
The beginning of last week, one of my clients asked me to build a system that was fast but did not cost a lot. The only processor came to...
80%
amdzone.com
Updated:
2013-09-27 00:52:34
Ive posted our initial tests of the low power Athlon 64 X2 3800+ and 4600+ using 35 and 65 watts respectively. We have some overclocking, and wattage figures. Back in late May when AMD released Socket AM2 with the flagship FX62 it also released a numb...
0%
techwarelabs.com
Updated:
2013-09-27 00:52:34
AMD Socket 939 3800+ Review by Jason Jacobs on 7/19/04Processor Provided by AMD AMD My first experience with AMD was a few years ago, when I moved from an Intel Pentium 2 500 to an AMD Thunderbird 1ghz. I had read all the reviews and "done my homework...
0%
sharkyextreme.com
Updated:
2013-09-27 00:52:34
AMD has been riding a wave of success since the introduction of the Socket 939 platform and the resultant boom to both processor sales and performance. This has put Intel back on their heels and allowed the Athlon 64 line to assume a position of domin...
Good Cooler 90nm Core, Potential Overclocking Headroom, SSE3, Enhanced Memory Controller...
Bad Slight Price Premium, BIOS Compatibility Needs to Catch up...
Bottom line The AMD transition from Athlon 64 130nm to 90nm cores has been a success, and not only does the new Venice core offer lower operating temperatures and potentially higher clock speeds, but it also has core enhancements that provide slightly higher perf...
90%
techpowerup.com
Updated:
2013-09-27 00:52:34
AMD has released a new revision of their Athlon64 S939, the code name is Venice. Venice is produced in 90nm, has 512KB Cache and is clocked betwen 1.8 GHz and 2.4 GHz. We test it against the Winchster and two Pentium4 systems.
Good Overclockability, Performance, SSE3...
Bad Price, Heat transfer between CPU and cooler (Heatspreader), Memory Controller not improved...
Bottom line The AMD Athlon64 3800+ with Venice core is geared towards performance hungry people, mostly gamers, which have the money. Overclockers will love the Venice. SSE3 makes a small difference, but the difference is so small, that upgrading from Wincehster t...
83%
neoseeker.com
Updated:
2013-09-27 00:52:34
It has been just over six months since AMD first rolled out its first 90nm processors with the Winchester core which promised cooler running chips and a greater number of processors on each wafer. The success of this transition is apparent today as AM...
Bottom line From a performance stand point, the changes between the Venice and the Winchester are not earth shattering. There are definite changes to the memory controller as seen in the SiSoft Sandra and Rightmark Memory Analyzer benchmarks; latency favors the V...
0%
hothardware.com
Updated:
2013-09-27 00:52:34
Although desktop dual-core processors from AMD are on the horizon, engineers there are still hard at work refining their single-core processor designs. The latest revision to the Athlon 64 core, internally code named "Venice", recently made it way onto th...
0%
pcstats.com
Updated:
2013-09-27 00:52:34
The Athlon64 3800+ marks the point when AMD transitioned from a 754-pin package to 939 pins.
88%
tbreak.com
Updated:
2013-09-27 00:52:36
The Athlon64 CPU was one of AMDs most important products and, for good reasons, it has been quite successful since its launch late last year. At that time, AMD released the Socket 940 based AthlonFX CPU as well as the Socket 754 based Athlon64 CPU. Th...
Bottom line The biggest advantage of these new CPUs from AMD is that they utilize the dual memory channel and don’t need registered memory modules. Speed differences are 200MHz higher from the previous models while we were successfully able to overclock the FX5...
0%
hardwareheaven.com
Updated:
2013-09-27 00:52:37
At Computex today AMD are launching the newest members of their Athlon family, the Athlon64 3800+ and along with it a FX53 with a twist. As its launch day we have both of the processors in for review, we have spent some considerable time running tests...
0%
firingsquad.com
Updated:
2013-09-27 00:52:37
The monarch caterpillar is a stunning blend of black, white, and yellow color that devours milkweed for a couple of weeks before disappearing into a chrysalis. There’s no doubt that the little insect is beautiful in its own right, but the butterfly...
90%
Brand Image Article code product Stock Price from
AMD

AMD Athlon 64 3500+ Socket AM2 Box processor 2.2 GHz 0.512 MB L2
(show image)
ADA3500IAA4CN/4CW Athlon 64 3500+ Socket AM2 Box 0.00
(excl. VAT)
0 (incl. VAT)
AMD

AMD Athlon 64 3500+ processor 2.2 GHz 0.512 MB L2 Box
(show image)
ADA3500IAA4CW 64 3500+ 0.00
(excl. VAT)
0 (incl. VAT)
AMD

AMD Athlon 64 3500+ Socket AM2 Box processor 2.2 GHz 0.512 MB L2
(show image)
ADA3500CNBOX/CWBOX Athlon 64 3500+ Socket AM2 Box 0.00
(excl. VAT)
0 (incl. VAT)
AMD

AMD Athlon64 3800+ Socket AM2 Box processor 2.4 GHz 0.512 MB L2
(show image)
ADA3800CNBOX/CWBOX Athlon64 3800+ Socket AM2 Box 0.00
(excl. VAT)
0 (incl. VAT)
AMD

AMD Athlon 64 4000+ Socket 939 Tray processor 2.4 GHz 1 MB L2
(show image)
ADA4000DKA5CF Athlon 64 4000+ Socket 939 Tray 0.00
(excl. VAT)
0 (incl. VAT)
AMD

AMD Athlon64 3000+ Socket 939 processor 1.8 GHz 0.512 MB L2 Box
(show image)
ADA3000DAA4BW Athlon64 3000+ Socket 939 0.00
(excl. VAT)
0 (incl. VAT)
AMD

AMD Athlon64 3000+ Socket AM2 processor 1.8 GHz 0.512 MB L2 Box
(show image)
ADA3000IAA4CN Athlon64 3000+ Socket AM2 0.00
(excl. VAT)
0 (incl. VAT)
AMD

AMD Athlon64 3800+ Socket AM2 Tray processor 2.4 GHz 0.512 MB L2
(show image)
ADA3800IAA4CW Athlon64 3800+ Socket AM2 Tray 0.00
(excl. VAT)
0 (incl. VAT)
AMD

AMD Athlon 64 3200+ Socket AM2 Tray processor 2 GHz 0.512 MB L2
(show image)
ADA3200IAA4CN/CW Athlon 64 3200+ Socket AM2 Tray 0.00
(excl. VAT)
0 (incl. VAT)
AMD

AMD Athlon64 3200+ Socket AM2 Tray processor 2 GHz 0.512 MB L2
(show image)
ADA3200IAA4CW Athlon64 3200+ Socket AM2 Tray 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)