location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips SHE2610/00 headphones/headset Wired

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SHE2610 In-Ear Headphones
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SHE2610/00 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710895960502
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 138391
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:53:09
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips SHE2610/00 headphones/headset Wired
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Headphones
  • - Wired
  • - Intraaural 12 - 22000 Hz 16 Ω 106 dB
Long product name Philips SHE2610/00 headphones/headset Wired :
The short editorial description of Philips SHE2610/00 headphones/headset Wired

Mix & Match 5 sets of interchangeable caps
More>>>
Philips SHE2610/00 headphones/headset Wired:
The official marketing text of Philips SHE2610/00 headphones/headset Wired as supplied by the manufacturer

In-ear headphones with a perfectly balanced, natural sound and interchangeable earpiece caps for a personal touch.

Short summary description Philips SHE2610/00 headphones/headset Wired:
This short summary of the Philips SHE2610/00 headphones/headset Wired data-sheet is auto-generated and uses the product title and the first six key specs.

Philips SHE2610/00, Wired, 12 - 22000 Hz, Headphones

Long summary description Philips SHE2610/00 headphones/headset Wired:
This is an auto-generated long summary of Philips SHE2610/00 headphones/headset Wired based on the first three specs of the first five spec groups.

Philips SHE2610/00. Product type: Headphones. Connectivity technology: Wired. Headphone frequency: 12 - 22000 Hz. Cable length: 39.4" (1 m)

Performance
Product type *
Headphones
Cable length
39.4" (1 m)
Ports & interfaces
Connectivity technology *
Wired
Headphones
Ear coupling *
Intraaural
Acoustic system
Open
Headphone frequency
12 - 22000 Hz
Impedance
16 Ω
Headphone sensitivity
106 dB
Magnet type
Neodymium
Driver unit
0.591" (1.5 cm)
Diaphragm material
Mylar
Packaging data
Package width
3.94" (100 mm)
Package height
1.1" (28 mm)
Logistics data
Master (outer) case width
15" (382 mm)
Master (outer) case length
15.4" (390 mm)
Master (outer) case GTIN (EAN/UPC)
8710895960526
Shipping (inner) case width
7.09" (18 cm)
Logistics data
Shipping (inner) case length
7.24" (18.4 cm)
Shipping (inner) case height
4.65" (11.8 cm)
Shipping (inner) case GTIN (EAN/UPC)
8710895960519
Other features
12 NC code
908210008019
Cable type
Copper
Connector(s)
3.5 mm stereo
EAN/UPC/GTIN
8710895960502
Gross weight inner carton
0.974 lbs (0.442 kg)
Gross weight of outer carton
17.5 lbs (7.95 kg)
Packaging tare weight
0.0728 lbs (0.0330 kg)
Quantity inner carton
6 pc(s)
Quantity outer carton
96 pc(s)
Tare weight inner carton
0.287 lbs (0.13 kg)
Tare weight outer carton
1.94 lbs (0.879 kg)
Type
open
Finishing of connector
Chrome plated
Package weight
0.115 lbs (0.0520 kg)
12NC outer carton
908210008019
Cable connection
Two-parallel, symmetric
Voice coil type
Copper
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 01:54:04
Uk has collected 1 expert review for Philips SHE2610 In-Ear Headphones but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Article code product Stock Price from
Philips Headphones SHE3700WT/27 Philips Headphones SHE3700WT/27
(show image)
SHE3700WT/27 Headphones SHE3700WT/27
ARCTIC E231WM Headphones Wired White ARCTIC E231WM Headphones Wired White
(show image)
ORACO-ERM20-GBA01 E231-WM (White) - In-ear headphones with Microphone 0.00
(excl. VAT)
0 (incl. VAT)
ARCTIC E231BM Headphones Wired Calls/Music Black ARCTIC E231BM Headphones Wired Calls/Music Black
(show image)
ORACO-ERM18-GBA01 E231-BM (Black) - In-ear headphones with Microphone 0.00
(excl. VAT)
0 (incl. VAT)
ARCTIC E221WM Headphones Wired White ARCTIC E221WM Headphones Wired White
(show image)
ORACO-ERM16-GBA01 E221-WM (White) - In-ear headphones with Microphone 0.00
(excl. VAT)
0 (incl. VAT)
ARCTIC E231W Headphones Wired Calls/Music White ARCTIC E231W Headphones Wired Calls/Music White
(show image)
ORACO-ER019-GBA01 E231-W (White) - In-ear headphones 0.00
(excl. VAT)
0 (incl. VAT)
ARCTIC E231B Headphones Wired Black ARCTIC E231B Headphones Wired Black
(show image)
ORACO-ER017-GBA01 E231-B (Black) - In-ear headphones 0.00
(excl. VAT)
0 (incl. VAT)
ARCTIC E221W Headphones Wired Calls/Music White ARCTIC E221W Headphones Wired Calls/Music White
(show image)
ORACO-ER015-GBA01 E221-W (White) - In-ear headphones 0.00
(excl. VAT)
0 (incl. VAT)
ARCTIC E221B Headphones Wired Black ARCTIC E221B Headphones Wired Black
(show image)
ORACO-ER013-GBA01 E221-B (Black) - In-ear headphones 0.00
(excl. VAT)
0 (incl. VAT)
ARCTIC E101 Headphones Wired In-ear Music White ARCTIC E101 Headphones Wired In-ear Music White
(show image)
ORACO-ER012-GBA01 E101 - In-ear headphones 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)