MoniSwitch2/ADB, KVM-switch 2 ADB-Macs
Dr. Bott MoniSwitch2/ADB, KVM-switch 2 ADB-Macs, Gray
Dr. Bott MoniSwitch2/ADB, KVM-switch 2 ADB-Macs. Keyboard port type: USB, Mouse port type: USB, Video port type: VGA. Product color: Gray. Connectivity technology: Wired, Dimensions (WxDxH): 2.87 x 6.52 x 5.87" (73 x 165.5 x 149.2 mm), Compatibility: PC, Mac