Dr. Bott logo

Dr. Bott MoniSwitch4/ADB, KVM-switch 4 ADB-Macs KVM switch Gray

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11469
Info modified on:
04 Apr 2019, 05:54:32
Long product name Dr. Bott MoniSwitch4/ADB, KVM-switch 4 ADB-Macs KVM switch Gray:

MoniSwitch4/ADB, KVM-switch 4 ADB-Macs

Short summary description Dr. Bott MoniSwitch4/ADB, KVM-switch 4 ADB-Macs KVM switch Gray:

Dr. Bott MoniSwitch4/ADB, KVM-switch 4 ADB-Macs, Gray

Long summary description Dr. Bott MoniSwitch4/ADB, KVM-switch 4 ADB-Macs KVM switch Gray:

Dr. Bott MoniSwitch4/ADB, KVM-switch 4 ADB-Macs. Keyboard port type: USB, Mouse port type: USB, Video port type: VGA. Product color: Gray. Connectivity technology: Wired, Dimensions (WxDxH): 2.87 x 6.52 x 5.87" (73 x 165.5 x 149.2 mm), Compatibility: PC, Mac

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.