location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Freecom DVB-T & Analog TV USB STICK (Hybrid) Analog, DVB-T

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Freecom Check ‘Freecom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DVB-T & Analog TV USB STICK (Hybrid)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
27442
Category:
Devices which enable computers to receive TV signals.
Computer TV Tuners Check ‘Freecom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Freecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 121507
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 2 years
Long product name Freecom DVB-T & Analog TV USB STICK (Hybrid) Analog, DVB-T :
The short editorial description of Freecom DVB-T & Analog TV USB STICK (Hybrid) Analog, DVB-T

DVB-T & Analog TV USB STICK (Hybrid)
More>>>
Freecom DVB-T & Analog TV USB STICK (Hybrid) Analog, DVB-T:
The official marketing text of Freecom DVB-T & Analog TV USB STICK (Hybrid) Analog, DVB-T as supplied by the manufacturer

World’s smallest digital entertainment center!
The Freecom Hybrid USB TV Stick brings you into the Analog & Digital World of TV Programs, without monthly subscription! You can now receive and watch FREE Analog & Digital TV Signals directly on your computer screen. With the Freecom hybrid USB Stick, you can decode, watch and
record Analog & Digital TV and listen Digital Radio on your
notebook or desktop. The Freecom Hybrid USB TV Stick frees you from television network programming schedules and allows you to easily record television on your PC so you can watch shows when you want to. Then you can burn them to disc and watch episodes of your favorite show over and over again. You will be amazed how such a small stick
allows you to access free Analog & Digital TV and Digital radio signals including teletext where ever you are. Turn your notebook or desktop into a digital entertainment center and live the digital life.

Watch and record Digital & Analog TV on your desktop or notebook. It’s free!
- Hybrid (DVB-T & Analog) TV USB receiver.
- Watch FREE TO AIR Analog & Digital TV on your desktop or notebook.
- Listen to FREE TO AIR Digital Radio in your office, car, anywhere.
- Record Digital TV shows on your hard disk with the Electronic Program
Guide (EPG).
- Fully resizable TV, up to full screen.
- Auto channel scan and name recognition.
- Detachable antenna for the best reception.
- Time shift allows you to continue from where you pause a live show.
- Installs in seconds without opening your notebook or desktop PC.
- Burn recorded video to CD/DVD (PC/Notebook with CD/DVD burner incl.
burning software required).
- USB compliant, works simultaneously with any other USB device.
- Compatible with Windows XP and Windows XP Media Center.
- AC3 compatible, Supports HDTV/AC3 standards.
- WHQL, Guarantees 100% Windows compatibility.
- No AC adapter is needed, the hybrid stick is USB buspowered.
- All Freecom devices meet the highest industry standards.
- Unlimited free helpdesk support.

Short summary description Freecom DVB-T & Analog TV USB STICK (Hybrid) Analog, DVB-T:
This short summary of the Freecom DVB-T & Analog TV USB STICK (Hybrid) Analog, DVB-T data-sheet is auto-generated and uses the product title and the first six key specs.

Freecom DVB-T & Analog TV USB STICK (Hybrid), Analog, DVB-T, USB, Black, QPSK, 0.882 oz (25 g), 256 MB

Long summary description Freecom DVB-T & Analog TV USB STICK (Hybrid) Analog, DVB-T:
This is an auto-generated long summary of Freecom DVB-T & Analog TV USB STICK (Hybrid) Analog, DVB-T based on the first three specs of the first five spec groups.

Freecom DVB-T & Analog TV USB STICK (Hybrid). TV tuner type: Analog, DVB-T. Interface type: USB. Product color: Black, Modulation: QPSK. Weight: 0.882 oz (25 g). Minimum RAM: 256 MB, Minimum storage drive space: 1024 MB, Minimum processor: Pentium 4, 2 Ghz

TV tuner
Internal *
No
TV tuner type *
Analog, DVB-T
Handheld remote control *
Yes
Ports & interfaces
Interface type *
USB
Features
Product color *
Black
Modulation
QPSK
Teletext
Teletext function *
Yes
Weight & dimensions
Weight
0.882 oz (25 g)
System requirements
Minimum RAM
256 MB
System requirements
Minimum storage drive space
1024 MB
Minimum processor
Pentium 4, 2 Ghz
Certificates
Certification
UL, CS A, CE
Operational conditions
Operating temperature (T-T)
5 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Storage relative humidity (H-H)
8 - 80%
Other features
Dimensions (WxDxH)
1.1 x 3.39 x 0.591" (28 x 86 x 15 mm)
Minimum system requirements
64MB Graphic Card (DirectX 9.0c ~) CD-ROM
Compatible operating systems
Microsoft Windows XP SP1 / Windows XP Media Center
FM radio
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 09:03:05
Uk has collected 1 expert review for Freecom DVB-T & Analog TV USB STICK (Hybrid) Analog, DVB-T and the rating is 100 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
100%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-09-26 09:03:05
Freecom's USB stick is a hybrid digital/analogue tuner with a sturdy black casing. The RF input uses an adaptor to attach a full-sized RF lead, so you must be careful not to lose it. The mini antenna has the usual magnetic base, but also comes with a h...
100%
Brand Image Article code product Stock Price from
Freecom DVB-T Scart receiver Freecom DVB-T Scart receiver
(show image)
28353 DVB-T Scart receiver 0.00
(excl. VAT)
0 (incl. VAT)