location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS S6F-3014H Notebook Intel® Core™ Duo 11.1" 1 GB DDR2-SDRAM 80 GB Windows XP Home Edition

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S6F-3014H Notebook
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S6F-3014H
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43241
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:21:44
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points ASUS S6F-3014H Notebook Intel® Core™ Duo 11.1" 1 GB DDR2-SDRAM 80 GB Windows XP Home Edition
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ Duo 1.66 GHz
  • - 11.1" 1366 x 768 pixels 16:9
  • - 1 GB DDR2-SDRAM
  • - 80 GB
  • - Bluetooth
  • - 65 W
  • - Windows XP Home Edition
Long product name ASUS S6F-3014H Notebook Intel® Core™ Duo 11.1" 1 GB DDR2-SDRAM 80 GB Windows XP Home Edition :
The short editorial description of ASUS S6F-3014H Notebook Intel® Core™ Duo 11.1" 1 GB DDR2-SDRAM 80 GB Windows XP Home Edition

S6F-3014H - Core Duo T2400, 1024MB RAM, 80GB HDD, Win XP Home
More>>>
ASUS S6F-3014H Notebook Intel® Core™ Duo 11.1" 1 GB DDR2-SDRAM 80 GB Windows XP Home Edition:
The official marketing text of ASUS S6F-3014H Notebook Intel® Core™ Duo 11.1" 1 GB DDR2-SDRAM 80 GB Windows XP Home Edition as supplied by the manufacturer

Fusion of technology and craftsmanship
With hand-embossed leather, jeweled hinge and polished keyboard, the S6 excels in computing capability and leads the way to classic luxury.

Enjoy revolutionary entertainment on the go - S6F with Intel Centrino Duo Mobile Technology.

S6 LEATHER COLLECTION | 2006
The unique texture of leather instantly breathes glam and warmth into the otherwise cold and mechanical notebook. Fused with ASUS craftsmanship, the S6 Leather Collection. transforms your everyday computing experience. With hand-embossed leather, jeweled hinge and polished keyboard, the S6 excels in computing capability and leads the way to classic luxury.

The compact 11.1" widescreen design offers superior mobility and comfortable visual enjoyment. To satisfy the most demanding viewing standards, exclusive ASUS Splendid Video Intelligence Technology integrates different multimedia data sources to reduce noise and conversion rate for a sharp display. You will enjoy vivid images with better contrast, brightness, skin tone and color saturation.

Story behind the Craftsmanship
ASUS has proved its ability on the ID of the product of the notebooks by winning international ID awards in recent years. To keep the non-stop creation, ASUS team put great effort to attempt new materials on its product. With more than one year research and development, the leather notebook is the fruitful result and it is thought to be a breakthrough achievement in recent notebook product markets.

Dual Engines, Double Power
Equipped with the latest low voltage dual core technology, the S6F enables users to simultaneously run demanding applications, such as running virus scan while talking on Skype and surfing the web with less power consumption. The S6F's exhilarating capabilities will immerse you in riveting vibrant entertainment at home or on the go with the built-in features of your new mobile dual-core processor-based laptops.

ASUS Splendid Video Intelligence technology
The exclusive ASUS Splendid Video Intelligence technology is especially effective for human skin tones, green stretches of grass and trees and blue sky and sea. It takes PC graphics capability to the next level by enhancing depth and color intensity in real time. It further improves contrast, brightness, skin tone and color saturation for vivid image display.

Easier and Faster Digital Data Transmission
The ExpressCard™ standard promises to deliver high- performance, modular expansion to notebooks at a lower cost and in a smaller form factor. You will be able to add memory communications and security devices by simply inserting ExpressCard modules into the S6F.

Triple Speed Connection with Wireless Freedom
Responding to the emerging demands of notebook users who have a number of simultaneously working Bluetooth peripherals on their system, including mice, keyboards, headsets, and mobile phones, the S6F notebooks, with the built-in BluetoothR V2.0+EDR, offer maximum data transfer rates of 2.1 Mbps, 3 times faster than the current device can manage, and hence reducing power consumption, which greatly benefits battery-dependent mobile devices.

Short summary description ASUS S6F-3014H Notebook Intel® Core™ Duo 11.1" 1 GB DDR2-SDRAM 80 GB Windows XP Home Edition:
This short summary of the ASUS S6F-3014H Notebook Intel® Core™ Duo 11.1" 1 GB DDR2-SDRAM 80 GB Windows XP Home Edition data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS S6F-3014H Notebook, Intel® Core™ Duo, 1.66 GHz, 11.1", 1366 x 768 pixels, 1 GB, 80 GB

Long summary description ASUS S6F-3014H Notebook Intel® Core™ Duo 11.1" 1 GB DDR2-SDRAM 80 GB Windows XP Home Edition:
This is an auto-generated long summary of ASUS S6F-3014H Notebook Intel® Core™ Duo 11.1" 1 GB DDR2-SDRAM 80 GB Windows XP Home Edition based on the first three specs of the first five spec groups.

ASUS S6F-3014H Notebook. Processor family: Intel® Core™ Duo, Processor frequency: 1.66 GHz. Display diagonal: 11.1", Display resolution: 1366 x 768 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB. Operating system installed: Windows XP Home Edition. Weight: 3.31 lbs (1.5 kg)

Display
Display diagonal *
11.1"
Display resolution *
1366 x 768 pixels
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ Duo
Processor frequency *
1.66 GHz
Processor cache
2 MB
Processor cache type
L2
Processor front side bus
667 MHz
Memory
Internal memory *
1 GB
Internal memory type
DDR2-SDRAM
Storage
Total storage capacity *
80 GB
HDD speed
5400 RPM
Card reader integrated
Yes
Compatible memory cards
MMC, MS Duo, MS Pro, MS Pro Duo, SD, XD
Graphics
Maximum graphics card memory
0.128 GB
Audio
Audio system
Intel HDA
Number of built-in speakers
2
Camera
Front camera
No
Network
Networking features
Gigabit Ethernet, Wireless LAN, Bluetooth
Bluetooth
Yes
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
Yes
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
CardBus PCMCIA slot type
No
Ports & interfaces
SmartCard slot
No
Modem (RJ-11) ports
1
TV-out
No
Performance
Motherboard chipset
Intel® 945GM Express
Keyboard
Keyboard function keys
14
Pointing device
Touchpad
Keyboard number of keys
83
Windows keys
Yes
Software
Operating system installed *
Windows XP Home Edition
Bundled software
ASUSDVD XP 6.0 Power Director V3.0 DE Medi@Show V2.0 SE Adobe Acrobat Reader 7.0 NERO Express V6.0 ASUS Live Update ASUS ChkMail ASUS Hotkey ASUS Power4 Gear+ ASUS Net4Switch ASUS Audio Console
Power
AC adapter power
65 W
AC adapter input voltage
100/240 V
AC adapter output current
3.42 A
AC adapter output voltage
19 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Weight & dimensions
Width
12.4" (315 mm)
Depth
8.92" (226.6 mm)
Height
1.23" (31.3 mm)
Weight *
3.31 lbs (1.5 kg)
Other features
Security features
Booting/HDD User Password
Wireless technology
IEEE 802.11a/b/g, Bluetooth 2.0+EDR
AC adapter included
Yes
Infrared data port
No
Display
LCD
Expansion slots
1x ExpressCard
TV-in port
No
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
MDC Fax/data
Source Testseek summary Average rating
Reviews
Updated:
2014-01-01 02:18:49
Uk has collected 19 expert reviews for ASUS S6F-3014H Notebook 28.2 cm (11.1") Intel® Core™ Duo 1 GB DDR2-SDRAM 80 GB Windows XP Home Edition and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
pcauthority.com.au
Updated:
2014-01-01 02:18:49
A laptop of luxury, but practicality suffers and you pay a hefty premium.
67%
itreviews.com
Updated:
2014-01-01 02:18:49
leather-clad sub-notebook: Theres a penchant for programmes on the TV lately dealing with time travel, and when you first glimpse the latest small notebook from Asus, its more Life on Mars than Doctor Who. The S6F comes with...
0%
techradar.com
Updated:
2014-01-01 02:18:49
Design not to everyone's taste, Poor graphic performance, Expensive, Verdict, The S6F fits the small form factor bill perfectly. Its elegant, powerful and desirable...
Good Head-turning design, Fast, powerful and comfortable to use...
Bad Design not to everyones taste, Poor graphic performance, Expensive...
Bottom line The design aesthetic of everyday PC casing has always been a moot point. While high-end desktop gamers benefit from lurid cooling units and haughty chassis design, laptop cases have been somewhat dour in comparison. The Alienwares of this world produce...
90%
pocket-lint.com
Updated:
2014-01-01 02:18:49
It’s a leather-clad notebook that should be a too gimmicky for most people but underneath it all is a mighty fine machine...
Good Light, powerful, leather casing...
Bad Poor battery life, average graphics, that leather casing...
Bottom line It’s a leather-clad notebook that should be a too gimmicky for most people but underneath it all is a mighty fine machine...
80%
techtree.com
Updated:
2014-01-01 02:18:48
Weve seen many unique products from various companies. These products arent just made unique just for the heck of it; theyre for a niche market - and doing so assures the exquisiteness of the product. Such products go by the name of lifestyle produc...
Good Lifestyle, Elegant, Good screen, Core Duo L7200 1.34GHz, 1 GB RAM.
Bad Expensive, Poor graphics performance, Average battery...
Bottom line The Asus S6Fm comes with a 1-year warranty for Rs.95,200 excluding taxes and VAT. All in all, the laptop should cost you below a lakh at the end of the purchase. Its light and has a brilliant styling of exclusiveness. The screen, though small, is goo...
70%
tech2.com
Updated:
2014-01-01 02:18:48
Asus off late is seemingly on the forefront of the enthusiast market, and is also making impressive moves in the lifestyle market. Their products are very expensive, but unlike offerings from other manufacturers, Asus delivers above average performance...
80%
xbitlabs.com
Updated:
2014-01-01 02:18:48
Modern fashion is changeable as weather in spring, but there are fundamentals – accessories and materials – that never fall out of its scope. Whatever environmentalists and wildlife protectionists may say, articles of clothing made from natura...
Good Luxurious leather design, Good performance, except for newest 3D games, Low weight and small size, Wireless interfaces, Rich accessories, Highquality display, ASUS’ exclusive imageenhancing technologies, Numerous interfaces, ports and connectors, Or...
Bad Mirrorlike reflections on the screen, Reducedsize keys of the keyboard, Lacks Num Lock and Scroll Lock indicators, Some of the notebook’s surfaces become hot at work and there is a hot exhaust at the left side, Unhandy eject button of the optical dr...
Bottom line The ASUS S6F represents a rarely seen combination of an exclusive exterior with a cutting-edge stuffing. Besides attracting curious glances, the leather surface of this notebook helps avoid scratches and cracks that might appear on a plastic surface. T...
0%
pcmag.com
Updated:
2014-01-01 02:18:48
No bigger than a portable DVD player, the sleek, ultraportable ASUS S6F ($2,200 street) has a built-in optical drive and a DVD-friendly widescreen that allow it to function just like one. But unlike those dedicated DVD devices, the S6F can compute as...
Good Fit for travel. Integrated optical drive.
Bad Cramped 92-percent keyboard. You can only buy it on the Web.
Bottom line The ASUS S6F has the distinction of being one of the few ultraportables that has a built-in optical drive, yet still weighs less than 4 pounds...
70%
computershopper.com
Updated:
2014-01-01 02:18:48
One of the best ultraportables weve seen, the $2,699 Asus S6F delivers style and performance—but at a high price. The first thing youll notice about this 3.3-pounder is its case, which is covered in genuine leather and available in thr...
Good Excellent design; compact; generous connectivity options; long battery life...
Bad Expensive; cramped keyboard; stiff mouse-pad buttons; too-reflective screen...
Bottom line A stylish, leather-clad ultraportable thats a winner for highly mobile users with deep pockets...
80%
Laptopmag.com
Updated:
2014-01-01 02:18:49
There are notebooks you buy to get work done, and there are notebooks you buy to make other people jealous. The 3.4-pound Asus S6F-3037P falls squarely into the latter category, boasting jeweled hinges and a polished keyboard. You can even order the S6...
Good Compact design, Optional leather panels, Fast performer, Very good battery life...
Bad Cramped keyboard, Tiny display, Touchpad buttons difficult to use, Limited tech support hours...
60%