location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Car Charger Mobile phone Black Auto

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Car Charger
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CAD300SBEC show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8808987465599
Category:
Used to plug mobile devices into mains electricity or other power sources to recharge batteries.
Mobile Device Chargers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 203996
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung Car Charger Mobile phone Black Auto
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Charger compatibility: Mobile phone
  • - Charger type: Auto
  • - Black
  • - Cable length: 15.7" (0.4 m)
  • - 12 - 24 V Maximum output voltage: 5 V
Long product name Samsung Car Charger Mobile phone Black Auto :
The short editorial description of Samsung Car Charger Mobile phone Black Auto

In-Car Charger, Black
More>>>
Samsung Car Charger Mobile phone Black Auto:
The official marketing text of Samsung Car Charger Mobile phone Black Auto as supplied by the manufacturer

Samsung CAD300SBEC/STD is an original in-car charger for charging your Samsung mobile phone in your car using the cigarette lighter power supply.

Short summary description Samsung Car Charger Mobile phone Black Auto:
This short summary of the Samsung Car Charger Mobile phone Black Auto data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Car Charger, Auto, 5 V, 0.7 A, 15.7" (0.4 m), Black

Long summary description Samsung Car Charger Mobile phone Black Auto:
This is an auto-generated long summary of Samsung Car Charger Mobile phone Black Auto based on the first three specs of the first five spec groups.

Samsung Car Charger. Charger type: Auto, Charger compatibility: Mobile phone. Input voltage: 12 - 24 V, Maximum output voltage: 5 V, AC adapter output current: 0.7 A. Charging time: 120 min. Cable length: 15.7" (0.4 m), Product color: Black

Performance
Charger compatibility *
Mobile phone
Charger type *
Auto
Compatibility
E530, D600, E340, X460, X640
Design
Product color *
Black
Cable length
15.7" (0.4 m)
Power
Input voltage
12 - 24 V
Maximum output voltage
5 V
AC adapter output current
0.7 A
Other features
Charging time
120 min
Country Distributor
Norway 1 distributor(s)
United Kingdom 1 distributor(s)