location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Perfection V750 Pro Flatbed scanner 6400 x 9600 DPI A4 Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson Perfection V750 Pro
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B11B178071
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 119024
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson Perfection V750 Pro Flatbed scanner 6400 x 9600 DPI A4 Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Scanner type: Flatbed scanner 6400 x 9600 DPI
  • - Color scanning
  • - A4
  • - Maximum scan size: 8.5 x 11.7" (216 x 297 mm) Sensor type: CCD
  • - USB port
  • - Power supply type: AC 32 W
Guarantee: Standard : 12 months Carry-In-Service
Long product name Epson Perfection V750 Pro Flatbed scanner 6400 x 9600 DPI A4 Black, Silver :
The short editorial description of Epson Perfection V750 Pro Flatbed scanner 6400 x 9600 DPI A4 Black, Silver

A4, CCD, USB 2.0, 6400 x 9600 dpi
More>>>
Epson Perfection V750 Pro Flatbed scanner 6400 x 9600 DPI A4 Black, Silver:
The official marketing text of Epson Perfection V750 Pro Flatbed scanner 6400 x 9600 DPI A4 Black, Silver as supplied by the manufacturer

Epson Perfection series scanners meet even the most critical demands. Ease of use and high image quality are the features of all these devices: From a scanner for home users through to a high-end scanner for professionals. Excellent scanning results are achieved automatically and in a short time with all the Epson Perfection series scanners.

Short summary description Epson Perfection V750 Pro Flatbed scanner 6400 x 9600 DPI A4 Black, Silver:
This short summary of the Epson Perfection V750 Pro Flatbed scanner 6400 x 9600 DPI A4 Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Perfection V750 Pro, 8.5 x 11.7" (216 x 297 mm), 6400 x 9600 DPI, 48 bit, 12 sec/page, Flatbed scanner, Black, Silver

Long summary description Epson Perfection V750 Pro Flatbed scanner 6400 x 9600 DPI A4 Black, Silver:
This is an auto-generated long summary of Epson Perfection V750 Pro Flatbed scanner 6400 x 9600 DPI A4 Black, Silver based on the first three specs of the first five spec groups.

Epson Perfection V750 Pro. Maximum scan size: 8.5 x 11.7" (216 x 297 mm), Optical scanning resolution: 6400 x 9600 DPI, Input color depth: 48 bit. Scanner type: Flatbed scanner, Product color: Black, Silver. Sensor type: CCD. Maximum ISO A-series paper size: A4, ISO A-series sizes (A0...A9): A4. Standard interfaces: USB 1.1, USB 2.0

Scanning
Maximum scan size *
8.5 x 11.7" (216 x 297 mm)
Optical scanning resolution *
6400 x 9600 DPI
Color scanning
Yes
Input color depth
48 bit
Flatbed scan speed (b/w, A4)
12 sec/page
Design
Scanner type *
Flatbed scanner
Product color *
Black, Silver
Performance
Sensor type *
CCD
Paper handling
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9)
A4
Ports & interfaces
USB port *
Yes
USB version
2.0
Standard interfaces
USB 1.1, USB 2.0
Power
Power supply type *
AC
Power consumption (typical)
32 W
Power consumption (standby)
4 W
AC input frequency
50 - 60 Hz
Input voltage
220-240 V
Features
Country of origin
China
Packaging data
Quantity per pack
1 pc(s)
Package width
9.84" (250 mm)
Packaging data
Package depth
24.5" (622 mm)
Package height
17.5" (445 mm)
Package weight
21.2 lbs (9.63 kg)
System requirements
Mac compatibility
Yes
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Width
19.8" (503 mm)
Depth
12.1" (308 mm)
Height
5.98" (152 mm)
Weight
13.2 lbs (6 kg)
Packaging content
Bundled software
Adobe® Photoshop Elements 10, SilverFast SE Plus 8
Logistics data
Quantity per pallet
20 pc(s)
Pallet width
47.2" (120 cm)
Pallet height
39.4" (100 cm)
Quantity per pallet layer
5 pc(s)
Quantity per pallet layer (UK)
6 pc(s)
Quantity per pallet (UK)
24 pc(s)
Pallet length (UK)
76" (193 cm)
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 07:34:58
Uk has collected 6 expert reviews for Epson Perfection V750 Pro and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
photo-i.co.uk
Updated:
2011-09-26 07:34:58
EPSON V750 PRO Photo ScannerReview The EPSON Perfection V750 PRO scanner review. The V750 is EPSONs top of the range flatbed scanner designed specifically for the professional photographer and designer who needs high quality scans. As the V750 is su...
Good Excellent scan quality, Full version of SilverFast Ai, Price (£549)...
Bad Not a quantum leap improvement over the V700, Film holders are too flimsy for a pro scanner...
Bottom line EPSON announced both the V700 and V750 earlier this year, I did an in-depth review on the V700 and was very impressed with it. I held back on my enthusiasm because I knew that EPSON had a high end scanner sitting in the wings. This is of course the V7...
0%
digitalartsonline.co.uk
Updated:
2011-09-26 07:34:58
The Perfection V750 Pro is the second of Epson’s premium quality flatbed scanners launched this year, following the V700 (reviewed here). The two A4 scanners boast the same components, including the super-resolution second lens for film. This allows hi...
90%
expertreviews.co.uk
Updated:
2011-09-26 07:34:58
With the exception of a few high-end models, the dedicated film scanner has largely disappeared from retailers shelves. While theres no doubt digital camera sales have contributed to their demise, its the versatility and value of flatbeds with built...
80%
tipa.com
Updated:
2011-09-26 07:34:58
Awarded by TIPA Association.
0%