HP logo

HP StorageWorks MSL6060 2-drive, LTO, LVDS, RM Storage auto loader & library Tape Cartridge

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
129520
Info modified on:
31 May 2022, 00:50:25
Long product name HP StorageWorks MSL6060 2-drive, LTO, LVDS, RM Storage auto loader & library Tape Cartridge:

tape drives make backup fast, easy, affordable, reliable.

HP StorageWorks MSL6060 2-drive, LTO, LVDS, RM Storage auto loader & library Tape Cartridge:

The suitable backup routine : provides the best protection against data loss of all kinds

tape drives make backup fast, easy, affordable, reliable.

Reliable - When it comes to data protection, it's safety first. Tape has proved itself a reliable medium, and tape drives themselves have never been more reliable

Data loss is a serious threat to companies of all sizes, and catastrophic data loss can destroy a business. But most data loss isn't the result of a big disaster, it's caused by human error, viruses, and disk malfunctions. A suitable backup routine provides the best protection against data loss of all kinds. And tape technology remains the most efficient and cost-effective means to back up your system, whether you're a small business or a global 24x7 operation.

tape drives make backup : Fast - Speed is critical because your data is constantly growing while the time available for backup is shrinking. Even the slowest tape drive writes 1 MB per second and the fastest 30 MB per second - that means a 200 GB backup can be completed in less than two hours. Easy - Unlike other storage methods, tape drives offer a range of media that allows you to back up all the data on a small to medium-sized server - up to 200 GB - on a single cartridge. And tape backup captures your system setup information, as well as your data, allowing you to restore your entire system when disaster strikes. What's more, your software can schedule backups to happen automatically at the time most convenient for you. Affordable - Per gigabyte of storage, tape is the most cost-effective way to store large amounts of data. The compact size of tape cartridges also helps keep down your storage costs.

The HP StorageWorks MSL6000 Series Ultrium Tape Libraries provide performance and investment protection. Designed to maximize the performance of the Ultrium 460 tape drive, the MSL also provides unparalleled flexibility.

The HP StorageWorks MSL6000 Series Ultrium Tape Libraries provide performance and investment protection. Designed to maximize the performance of the Ultrium 460 tape drive, the MSL tape library also provides unparalleled flexibility. The MSL tape library can be scaled with other MSL libraries using a pass-through mechanism for up to 16 drives and 240 slots, allowing a single library to grow and change with capacity and technology needs. In addition, the MSL6000 libraries are easily managed through an intuitive GUI control panel and integrated remote web management. The MSL6000 tape libraries come in 5U and 10U form factors, both offering the highest storage density in their class. The 10U MSL6060 supports up to four Ultrium 460 tape drives and 60 cartridges per module and includes redundant power supplies. All MSL6000 libraries offer the option of embedded Fibre.

Short summary description HP StorageWorks MSL6060 2-drive, LTO, LVDS, RM Storage auto loader & library Tape Cartridge:

HP StorageWorks MSL6060 2-drive, LTO, LVDS, RM, Storage auto loader & library, Tape Cartridge

Long summary description HP StorageWorks MSL6060 2-drive, LTO, LVDS, RM Storage auto loader & library Tape Cartridge:

HP StorageWorks MSL6060 2-drive, LTO, LVDS, RM. Product type: Storage auto loader & library, Media type: Tape Cartridge

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.