location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS MyPal A632N handheld mobile computer 3.5" 240 x 320 pixels 6.56 oz (186 g)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MyPal A632N
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90A-S511029T
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77750
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points ASUS MyPal A632N handheld mobile computer 3.5" 240 x 320 pixels 6.56 oz (186 g)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 3.5" 240 x 320 pixels
  • - SDRAM 0.064 GB
  • - 0.416 GHz
  • - GPS (satellite)
  • - Bluetooth
  • - Built-in microphone
  • - Lithium-Ion (Li-Ion) 1300 mAh
Long product name ASUS MyPal A632N handheld mobile computer 3.5" 240 x 320 pixels 6.56 oz (186 g) :
The short editorial description of ASUS MyPal A632N handheld mobile computer 3.5" 240 x 320 pixels 6.56 oz (186 g)

MyPal A632N benelux map retail
More>>>
ASUS MyPal A632N handheld mobile computer 3.5" 240 x 320 pixels 6.56 oz (186 g):
The official marketing text of ASUS MyPal A632N handheld mobile computer 3.5" 240 x 320 pixels 6.56 oz (186 g) as supplied by the manufacturer

The Mobile Navigator - ASUS MyPal A632 Leads the Way

Enjoy ▪ Travel Freely

Navigate and Explore ASUS MyPal A632 GPS PDA
The A632 incorporates the latest SiRF Star III GPS chipset and 25mm x 25 mm GPS Patch Antenna to enhance digital signal reception and improve sensitivity by 115%. With an unique swivel antenna for easy angle adjustment, connection is more speedy and stable.

Hold It Upright or Place It Side Ways
You can choose to look deeper and see further down the road or get wide and realistic 3D dynamic directions by placing the A632 vertically or horizontally.

Special Screen Lock Design
The Screen Lock design prevents accidental activation of features. When you activate the lock function, not only will the screen be locked but also the whole key pad too. The result is less power consumption and the usage time can be effectively prolonged.

Portable Multimedia Player
The A632 offers a brilliant 3.5 inch TFT-LCD touch screen with built-in Windows Media Player 10; supporting full screen movie and music playback. Users may listen to MP3s continuously for up to 18hrs*!
*Please make sure hold key is activated

Personal Digital Assistant for Better Efficiency
The latest Windows Mobile TM 5.0 PPC offers complete Pocket PC features, including Microsoft Office, and built-in WiFi and Bluetooth for easy PC synchronization and efficient data processing.

Short summary description ASUS MyPal A632N handheld mobile computer 3.5" 240 x 320 pixels 6.56 oz (186 g):
This short summary of the ASUS MyPal A632N handheld mobile computer 3.5" 240 x 320 pixels 6.56 oz (186 g) data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS MyPal A632N, 3.5", 240 x 320 pixels, TFT, 65536 colors, 0.064 GB, 0.128 GB

Long summary description ASUS MyPal A632N handheld mobile computer 3.5" 240 x 320 pixels 6.56 oz (186 g):
This is an auto-generated long summary of ASUS MyPal A632N handheld mobile computer 3.5" 240 x 320 pixels 6.56 oz (186 g) based on the first three specs of the first five spec groups.

ASUS MyPal A632N. Display diagonal: 3.5", Display resolution: 240 x 320 pixels. Internal memory: 0.064 GB, Flash memory: 0.128 GB. Processor frequency: 0.416 GHz

Display
Display
TFT
Display diagonal *
3.5"
Display resolution *
240 x 320 pixels
Display number of colors
65536 colors
Memory
Internal memory *
0.064 GB
Internal memory type
SDRAM
Flash memory *
0.128 GB
Processor
Processor frequency *
0.416 GHz
Built-in processor
XScale
Network
Bluetooth *
Yes
GPS Performance
GPS (satellite) *
Yes
GPS receiver
SiRF StarIII GPS
Audio
Built-in microphone
Yes
Audio
Speakers
Mono
Ports & interfaces
I/O ports
USB 1.1 Client
Headphone outputs
1
Infrared data port
Yes
Performance
RFID reader *
No
Barcode reader *
No
Power
Battery capacity *
1300 mAh
Battery technology
Lithium-Ion (Li-Ion)
Weight & dimensions
Weight *
6.56 oz (186 g)
Width
2.88" (73.2 mm)
Depth
4.8" (122 mm)
Height
0.74" (18.8 mm)
Wireless LAN features
Wireless option type
SIR, Bluetooth 1.2