OKI logo

OKI C3400n color laser printer A4 USB 20ppm 32MB 1200x600 600 x 1200 DPI

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21878
Info modified on:
21 Oct 2022, 10:14:32
Long product name OKI C3400n color laser printer A4 USB 20ppm 32MB 1200x600 600 x 1200 DPI:

C3400n color laser printer A4 USB 20ppm 32MB 1200x600

Short summary description OKI C3400n color laser printer A4 USB 20ppm 32MB 1200x600 600 x 1200 DPI:

OKI C3400n color laser printer A4 USB 20ppm 32MB 1200x600, Laser, Color, 600 x 1200 DPI, A4, 20 ppm, Duplex printing

Long summary description OKI C3400n color laser printer A4 USB 20ppm 32MB 1200x600 600 x 1200 DPI:

OKI C3400n color laser printer A4 USB 20ppm 32MB 1200x600. Print technology: Laser, Color. Number of print cartridges: 4, Maximum duty cycle: 35000 pages per month. Maximum resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 20 ppm, Duplex printing

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.