location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer ET322QK LED display 31.5" 3840 x 2160 pixels 4K Ultra HD Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ET322QK
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UM.JE2EE.013 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4713883576529
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Acer’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 108283
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer ET322QK LED display 31.5" 3840 x 2160 pixels 4K Ultra HD Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 31.5" LED VA
  • - 4K Ultra HD 3840 x 2160 pixels 16:9
  • - 60 Hz 4 ms 300 cd/m²
  • - 47 W
More>>>
Short summary description Acer ET322QK LED display 31.5" 3840 x 2160 pixels 4K Ultra HD Black, White:
This short summary of the Acer ET322QK LED display 31.5" 3840 x 2160 pixels 4K Ultra HD Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

Acer ET322QK, 31.5", 3840 x 2160 pixels, 4K Ultra HD, LED, 4 ms, Black, White

Long summary description Acer ET322QK LED display 31.5" 3840 x 2160 pixels 4K Ultra HD Black, White:
This is an auto-generated long summary of Acer ET322QK LED display 31.5" 3840 x 2160 pixels 4K Ultra HD Black, White based on the first three specs of the first five spec groups.

Acer ET322QK. Display diagonal: 31.5", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED. Display: LED. Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product color: Black, White

Display
Display diagonal *
31.5"
Display resolution *
3840 x 2160 pixels
HD type *
4K Ultra HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
VA
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
4 ms
Screen shape *
Flat
Supported graphics resolutions
3840 x 2160
Contrast ratio (dynamic)
100000000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors *
1.073 billion colors
3D
No
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
Number of speakers
2
RMS rated power
4 W
Design
Product color *
Black, White
Ports & interfaces
DVI port
No
HDMI ports quantity
2
DisplayPorts quantity
1
Ergonomics
VESA mounting *
Yes
Tilt adjustment
Yes
Tilt angle range
-4 - 12°
Power
Power consumption (typical) *
47 W
Power consumption (standby) *
0.45 W
Power consumption (off)
0.34 W
Weight & dimensions
Width (with stand)
28.7" (729.7 mm)
Depth (with stand)
9.71" (246.7 mm)
Height (with stand)
20.8" (529.4 mm)
Weight (with stand)
14.9 lbs (6.78 kg)
Width (without stand)
28.7" (729.7 mm)
Depth (without stand)
2.53" (64.3 mm)
Height (without stand)
17" (432.8 mm)
Weight (without stand)
12.4 lbs (5.62 kg)
Logistics data
Harmonized System (HS) code
85285210
Other features
Display
LED
On/off switch
Yes
TV tuner integrated
No
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 06:44:54
Uk has collected 4 expert reviews for Acer ET322QK LED display 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD Black, White and the average expert rating is 95 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
95%
Source Review comments Score
stuff.tv/my/
Updated:
2019-12-01 06:44:54
As our entertainment content, from video games to online video, move more and more towards the 4K resolutions, display monitors that can accommodate that high definition becomes more desirable. Initially, when 4K monitors just entered the market, they wer...
Good Robust build quality, 4K resolution up to 60Hz, 4ms response time, Affordable price...
Bad Comes in a huge box, Subpar speakers...
Bottom line The Acer ET2 is a 4K monitor that provides great colour accuracy and goes up to 60Hz, while being at an price that is reasonable for the quality in its build and display.Stuff says. Acer ET2 Monitor reviewAn affordable 4K desktop monitor that's great for...
100%
gamerbraves.com
Updated:
2019-12-01 06:44:54
Currently looking for a gaming monitor but on the verge of being broke? Worry not because Acer has a new LCD monitor with an absolutely reasonable price which you can definitely afford. It is none other than the ET322QK LCD monitor from the ET2 series. We...
Good The price...
90%
Country Distributor
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)